Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.46
Number of Rows | 1 |
---|---|
Number of Positions | 8 |
PCB Mount Orientation | Right Angle |
Contact Mating Area Plating Material Finish | Bright |
Contact Mating Area Plating Material Thickness | 80µin, 2.032µm |
Contact Shape & Form | Square |
Mating Post Length | 4mm, .158in |
Contact Current Rating (Max) | 3A |
Contact Base Material | Brass |
Contact Mating Area Plating Material | Tin |
PCB Contact Termination Area Plating Material | Tin |
Contact Type | Pin |
Contact Retention Within Housing | With |
Connector Width | 8.2mm, .323in |
Connector Length | 22.5mm, .8858in |
Wire Size | 28 – 22AWG |
Connector Height | .165in, 4.2mm |
PCB Thickness (Recommended) | .039 – .063in, 1 – 1.6mm |
コネクタの高さ | 4.2mm |
Operating Voltage | 250VAC, 250VDC |
Housing Color | Natural |
Centerline (Pitch) | 2.5mm, .098in |
Housing Material | Nylon 66 GF |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | With |
Connector Mounting Type | Board Mount |
PCB Mount Retention Type | Kinked Tines |
Mating Retention | Without |
PCB Mount Alignment | Without |
Contact Retention Type Within Housing | Locking Lance |
Circuit Application | Signal |
Packaging Quantity | 14000 |
Packaging Method | Bag |
実装方法 | Bag |
Connector System | Wire-to-Board |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Partially Shrouded |
PCB Connector Assembly Type | PCB Mount Header |
Termination Post & Tail Length | 3.4mm, .134in |
Terminations per Post (Max) | 3 |
Termination Method to Wire & Cable | Crimp |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -13 – 185°F, -25 – 85°C |
Headers&wire Housings 2.5Mm,hdr,8Pos,r/A |Amp Te Connectivity 440053-8 | Newark Electronics |
Headers&Wire Housings 2.5MM HDR 8POS R/A | Rapid Electronics |
TE Connectivity 2.5MM HDR 8POS R/A Board Connector 8 Contact(s) 1 Row(s) Male Right Angle 0.098 inch Pitch Solder Terminal Locking Natural Insulator Receptacle | Distrelec |
Conn Shrouded Header HDR 8 POS 2.5mm Solder RA Thru-Hole | Avnet America |
Status: | Unknown |
---|---|
Series: | HPI Series |
RoHS: | Unknown |
Pitch Spacing | 2.5mm |
---|---|
No. of Contacts | 8Contacts |
Gender | Header |
Product Range | HPI Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 440053-8?
Additional datasheets, footprints and schematics for 440053-8 are listed on our Part Details page. You can also find images and similar parts to 440053-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 440053-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 440053-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 440053-8 fall under?
The 440053-8 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 440053-8 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 440053-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 440053-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 440053-8 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 440053-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 440053-8 often in real-time on the comparison pages.
What if I can't find stock of 440053-8?
You can fill out our help required form which you can use to request a quote for 440053-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.