Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.51
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.51
|
21,244
in stock
|
Buy Now | |
Newark Electronics
from US$0.86
|
21,244
in stock
|
Buy Now | |
Rapid Electronics
from US$0.51
|
21,244
in stock
|
Buy Now | |
Chip One Stop
from US$0.56
|
21,244
in stock
|
Buy Now | |
Farnell
from US$0.87
|
17,000
in stock
|
Buy Now | |
Avnet America
from US$0.52
|
-
|
Buy Now | |
Boersig
from US$0.51
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Number of Positions | 9 |
PCB Mount Orientation | Vertical |
Contact Mating Area Plating Material Finish | Bright |
Mating Post Length | 3.45mm, .136in |
Contact Type | Pin |
PCB Contact Termination Area Plating Material | Tin |
Contact Base Material | Brass |
Contact Shape & Form | Square |
Contact Current Rating (Max) | 3A |
Contact Mating Area Plating Material | Tin |
Contact Mating Area Plating Material Thickness | 80µin, 2.032µm |
Contact Retention Within Housing | With |
Wire Size | 28 – 22AWG |
Connector Height | .236in, 6mm |
Connector Width | .1496in, 3.8mm |
Connector Length | .984in, 25mm |
PCB Thickness (Recommended) | 1 – 1.6mm, .039 – .063in |
コネクタの高さ | 6mm |
Operating Voltage | 250VDC, 250VAC |
Housing Color | Natural |
Centerline (Pitch) | 2.5mm, .098in |
Housing Material | Nylon 66 GF |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention Type | Kinked Tines |
Contact Retention Type Within Housing | Locking Lance |
PCB Mount Retention | With |
PCB Mount Alignment | Without |
Connector Mounting Type | Board Mount |
Mating Retention | Without |
Circuit Application | Signal |
Packaging Method | Bag |
実装方法 | Bag |
Packaging Quantity | 250 |
PCB Connector Assembly Type | PCB Mount Header |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Partially Shrouded |
Sealable | No |
Connector System | Wire-to-Board |
Termination Post & Tail Length | 3.4mm, .134in |
Terminations per Post (Max) | 3 |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -13 – 185°F, -25 – 85°C |
2.5Mm,hdr,9Pos,vertical, Connector |Amp Te Connectivity 440052-9 | Newark Electronics |
2.5MM HDR 9POS VERTICAL CONNECTOR | Rapid Electronics |
TE Connectivity 2.5MM HDR 9POS VERTICAL CONNECTOR Headers & Wire Housings 2.5mm HDR 9pos Vertical Connector | Distrelec |
PIN HEADERS | Farnell |
Conn Shrouded Header HDR 9 POS 2.5mm Solder ST Thru-Hole Bag | Avnet America |
Where can I find additional details, specifications and documents for a 440052-9?
Additional datasheets, footprints and schematics for 440052-9 are listed on our Part Details page. You can also find images and similar parts to 440052-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 440052-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 440052-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 440052-9 fall under?
The 440052-9 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 440052-9 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 440052-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 440052-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 440052-9 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 440052-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 440052-9 often in real-time on the comparison pages.
What if I can't find stock of 440052-9?
You can fill out our help required form which you can use to request a quote for 440052-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.