Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Balance / Scale Type | Electronic Balance |
---|---|
Load Weight Max | 200g |
Resolution (g) | 0.01g |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Battery Size Code | PP3 |
Range | 200g |
Repeatability | 0.01g |
440-33N WEIGHSCALE | RS |
PRECISION BALANCE, MAX 200G | Farnell |
Where can I find additional details, specifications and documents for a 440-33 N?
Additional datasheets, footprints and schematics for 440-33 N are listed on our Part Details page. You can also find images and similar parts to 440-33 N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 440-33 N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 440-33 N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 440-33 N fall under?
The 440-33 N is listed under Test Equipment > Weighing Scales & Balances.
Can I view similar or alternative parts?
You can view similar parts to 440-33 N when available in the Weighing Scales & Balances range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 440-33 N you can contact the distributor directly for product support, shipping queries etc.
Is the 440-33 N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 440-33 N have stock available?
Authorised distributors including RS, element14 and Farnell have stock available or on a lead time for 440-33 N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 440-33 N often in real-time on the comparison pages.
What if I can't find stock of 440-33 N?
You can fill out our help required form which you can use to request a quote for 440-33 N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.