Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0312
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.41
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.05
|
6,500
in stock
|
Buy Now | |
Future Electronics
from US$0.0452
|
4,000
in stock
|
Buy Now | |
RS Americas
from US$0.09
|
1,065
in stock
|
Buy Now | |
Heilind Electronics
from US$0.0380
|
470
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.0380
|
156
in stock
|
Buy Now | |
Distrelec
from US$0.29
|
69
in stock
|
Buy Now | |
Chip One Stop
from US$64.90
|
43
in stock
|
Buy Now | |
Rapid Electronics
from US$62.79
|
4
in stock
|
Buy Now | |
Newark Electronics
from US$0.58
|
-
|
Buy Now | |
element14
from US$2.28
|
-
|
Buy Now | |
Carlton-Bates
from US$0.07
|
-
|
Buy Now | |
Relay Specialties
from US$0.68
|
-
|
Buy Now | |
Sager
from US$0.0348
|
-
|
Buy Now | |
Toby Electronics
from US$0.0312
|
-
|
Buy Now |
Supply Voltage | 6.3V |
---|---|
Lamp Base Type | BA9s |
Bulb Size | T-3 1/4 |
MSCP | 0.9 |
Average Bulb Life | 3000h |
Product Range | - |
Current Rating | 250mA |
Lead Style | Bayonet BA9s |
Length | 30.2mm |
Moore & Wright 44 Protractor Type Depth Gauge Metric/Imperial 0-6in | Rapid Electronics |
LAMP, INCANDESCENT, MINI BAYONET/BA9S, 6.3V, 1.57W | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Tab Size - Metric | - |
---|---|
Tab Size - Imperial | - |
Terminal Material | Brass |
Mounting Hole Dia | 3.18mm |
Terminal Plating | Tin |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Rivet | Transfer Multisort Elektronik |
A" Barrel O.D.: .121 [3.07] "B" Length Under Flange: .125 [3.18] Brass Eyelet" | Future Electronics |
Eyelet | RS Americas |
Customer Item | Carlton-Bates |
Circuit Board Hardware - PCB EYELET 1/8 X.125 | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage | 6.3V |
---|---|
Lamp Base Type | Miniature Bayonet |
Bulb Size | T-3 1/4 |
MSCP | 0.9 |
Average Bulb Life | 3000h |
Lamp, Miniature Bayonet, T-3 1/4, 6.3V | Newark Electronics |
CML T-3 1/4 MINIATURE BAYONET | Relay Specialties |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Supply Voltage | 6V |
---|---|
Lamp Base Type | BA9s |
Bulb Size | T-3 1/4 |
Average Bulb Life | 3000h |
Colour | Clear |
Current Rating | 250mA |
Length | 23.9mm |
Light Source | Incandescent |
RoHS Compliant | Yes |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 44?
Additional datasheets, footprints and schematics for 44 are listed on our Part Details page. You can also find images and similar parts to 44 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 44 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 44 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 44 fall under?
The 44 is listed under Lighting Products > Lamps & Tubes > Incandescent Lamps.
Can I view similar or alternative parts?
You can view similar parts to 44 when available in the Incandescent Lamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 44 you can contact the distributor directly for product support, shipping queries etc.
Is the 44 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 44 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Future Electronics, RS Americas, Heilind Electronics and Heilind Electronics Asia have stock available or on a lead time for 44.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 44 often in real-time on the comparison pages.
What if I can't find stock of 44?
You can fill out our help required form which you can use to request a quote for 44 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.