43980 Sensors by Gems Sensors

LIQUID LEVEL SENSOR

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$221.85

Distributor Stock
Logo for Newark
Newark
from US$221.85
4
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$370.28
4
in stock
Buy Now

Specifications

Operating Pressure Max 150psi
Sensor Body Material Copper Nickel
Operating Pressure Range 0psi to 150psi
RoHS Compliant Yes

Alternative Descriptions

Liquid Level Sensor | Newark Electronics
Switch, Level, NO (Reversible), 316SS, Vert, SPST, Bracket, 18AWG, Neoprene Cbl | Gems Sensors 43980 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 43980?

Additional datasheets, footprints and schematics for 43980 are listed on our Part Details page. You can also find images and similar parts to 43980 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 43980 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 43980 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 43980 fall under?

The 43980 is listed under Sensors & Transducers > Sensors > Liquid Level Sensors > Float Liquid Level Sensors.

Can I view similar or alternative parts?

You can view similar parts to 43980 when available in the Float Liquid Level Sensors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 43980 you can contact the distributor directly for product support, shipping queries etc.

Is the 43980 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 43980 have stock available?

Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for 43980.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 43980 often in real-time on the comparison pages.

What if I can't find stock of 43980?

You can fill out our help required form which you can use to request a quote for 43980 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay