Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Operating Pressure Max | 150psi |
---|---|
Sensor Body Material | Copper Nickel |
Output Current | - |
Product Range | - |
Operating Pressure Range | 0psi to 150psi |
Liquid Level Sensor | Newark Electronics |
Switch, Level, NO (Reversible), 316SS, Vert, SPST, Bracket, 18AWG, Neoprene Cbl | Gems Sensors 43765 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 43765?
Additional datasheets, footprints and schematics for 43765 are listed on our Part Details page. You can also find images and similar parts to 43765 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 43765 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 43765 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 43765 fall under?
The 43765 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to 43765 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 43765 you can contact the distributor directly for product support, shipping queries etc.
Is the 43765 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 43765 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 43765.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 43765 often in real-time on the comparison pages.
What if I can't find stock of 43765?
You can fill out our help required form which you can use to request a quote for 43765 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.