Status: | Unknown |
---|---|
Series: | 43760 Series |
RoHS: | Unknown |
Prices starting from US$194.19
Operating Pressure Max | 150psi |
---|---|
Sensor Body Material | Copper Nickel |
Output Current | - |
Product Range | 43760 Series |
Body Material | Stainless Steel |
Operating Pressure Range | 0psi to 150psi |
Sensor Output | SPST-NC |
Liquid Level Sensor | Newark Electronics |
Switch Level NC Rev SPST Bracket 18AWG | RS |
SENSOR, LIQUID LEVEL, SPST-NC | element14 |
Switch, Level, NC (Reversible), 316SS, Vert, SPST, Bracket, 18AWG, Neoprene Cbl | Gems Sensors 43760 | RS Americas |
Where can I find additional details, specifications and documents for a 43760?
Additional datasheets, footprints and schematics for 43760 are listed on our Part Details page. You can also find images and similar parts to 43760 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 43760 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 43760 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 43760 fall under?
The 43760 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to 43760 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 43760 you can contact the distributor directly for product support, shipping queries etc.
Is the 43760 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 43760 have stock available?
Authorised distributors including Newark Electronics, RS, element14, Farnell and Avnet America have stock available or on a lead time for 43760.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 43760 often in real-time on the comparison pages.
What if I can't find stock of 43760?
You can fill out our help required form which you can use to request a quote for 43760 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.