Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.22
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.03
|
No stock
|
Buy Now | |
Heilind Electronics
-
|
12
in stock
|
Buy Now | |
Heilind Electronics Asia
-
|
4
in stock
|
Buy Now | |
Newark Electronics
from US$0.26
|
-
|
Buy Now | |
RS Americas
from US$125.26
|
-
|
Buy Now | |
element14
from US$4.41
|
-
|
Buy Now | |
Carlton-Bates
from US$0.22
|
-
|
Buy Now | |
Sager
from US$133.97
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Series | - |
---|---|
Gender | Plug |
Contact Termination Type | Solder |
Current Rating | 15A |
Voltage Rating | - |
Contact Plating | Nickel |
Contact Material | Brass |
Connector Colour | - |
Connector Mounting | Panel |
Stud Length | 3/4" |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Insuliner Sleeve, 5", Nylon, for Use with Rigid/IMC/EMT Conduit | T&B Fittings by ABB 433 | RS Americas |
Thomas & Betts | Sager |
Where can I find additional details, specifications and documents for a 433?
Additional datasheets, footprints and schematics for 433 are listed on our Part Details page. You can also find images and similar parts to 433 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 433 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 433 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 433 fall under?
The 433 is listed under Test & Measurement > Test Connectors & IC Clips > Banana Plugs & Jacks.
Can I view similar or alternative parts?
You can view similar parts to 433 when available in the Banana Plugs & Jacks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 433 you can contact the distributor directly for product support, shipping queries etc.
Is the 433 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 433 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, RS Americas and element14 have stock available or on a lead time for 433.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 433 often in real-time on the comparison pages.
What if I can't find stock of 433?
You can fill out our help required form which you can use to request a quote for 433 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.