Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.81
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.20
|
200
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.20
|
66
in stock
|
Buy Now | |
Newark Electronics
from US$0.35
|
-
|
Buy Now | |
RS Americas
from US$0.21
|
-
|
Buy Now | |
element14
from US$4.54
|
-
|
Buy Now | |
Carlton-Bates
from US$0.22
|
-
|
Buy Now | |
Sager
from US$0.13
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Accessory Type | Sanding Band |
---|---|
For Use With | 407 Sanding Mandrel SC407 EZ SpeedClic Sanding Mandrel |
Product Range | - |
Plug Type | - |
SVHC | No SVHC (15-Jun-2015) |
Disc Diameter | 12.7mm |
Shank Dia | 3.2mm |
SANDING BAND | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
G4 1/2 Ms 18.0V .25A 3.5Cp |Cec Industries 432 | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Gender | Plug |
---|---|
Connector Mounting | Panel Mount |
Current Rating | 15A |
Contact Plating | Nickel Plated Contacts |
Contact Material | Beryllium Copper |
Contact Termination Type | Stud |
RoHS Compliant | Yes |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
| Heilind Electronics |
Spacer | RS Americas |
Customer Item | Carlton-Bates |
Standoffs & Spacers AL SCPR #8X3/4 | Sager |
Where can I find additional details, specifications and documents for a 432?
Additional datasheets, footprints and schematics for 432 are listed on our Part Details page. You can also find images and similar parts to 432 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 432 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 432 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 432 fall under?
The 432 is listed under Tools & Maintenance > Power Tools > Sanders.
Can I view similar or alternative parts?
You can view similar parts to 432 when available in the Sanders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 432 you can contact the distributor directly for product support, shipping queries etc.
Is the 432 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 432 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, RS Americas and element14 have stock available or on a lead time for 432.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 432 often in real-time on the comparison pages.
What if I can't find stock of 432?
You can fill out our help required form which you can use to request a quote for 432 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.