Status: | Unknown |
---|---|
Series: | 4300R Series |
RoHS: | Unknown |
Resistance | 270ohm |
---|---|
Product Range | 4300R Series |
No. of Elements | 9Elements |
Network Circuit Type | Bussed |
Resistor Case Style | SIP |
No. of Pins | 10Pins |
Voltage Rating | 100V |
Power Rating | 1.25W |
RoHS Compliant | Yes |
Resistor, Bus Res N/W, 9, 270 Ohm, 0.02, Sip | Newark Electronics |
Res Thick Film NET 270 Ohm 2% 1.25W ±100ppm/°C BUS Molded 10-Pin SIP Pin Thru-Hole | Avnet America |
RNET - THK FILM MOLD SIP | Bourns 4310R-101-271LF | RS Americas |
Where can I find additional details, specifications and documents for a 4310R-101-271LF?
Additional datasheets, footprints and schematics for 4310R-101-271LF are listed on our Part Details page. You can also find images and similar parts to 4310R-101-271LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4310R-101-271LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4310R-101-271LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4310R-101-271LF fall under?
The 4310R-101-271LF is listed under Passive Components > Resistors - Fixed Value > Fixed Network Resistors.
Can I view similar or alternative parts?
You can view similar parts to 4310R-101-271LF when available in the Fixed Network Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4310R-101-271LF you can contact the distributor directly for product support, shipping queries etc.
Is the 4310R-101-271LF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4310R-101-271LF have stock available?
Authorised distributors including Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 4310R-101-271LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4310R-101-271LF often in real-time on the comparison pages.
What if I can't find stock of 4310R-101-271LF?
You can fill out our help required form which you can use to request a quote for 4310R-101-271LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.