Status: | Unknown |
---|---|
Series: | 4300R Series |
RoHS: | Unknown |
Resistance | 56kohm |
---|---|
Product Range | 4300R Series |
No. of Elements | 7Elements |
Network Circuit Type | Bussed |
Resistor Case Style | SIP |
No. of Pins | 8Pins |
Voltage Rating | 100V |
Power Rating per Element | 200mW |
Resistance Tolerance | ± 2% |
RoHS Compliant | Yes |
Resistor Network,thick Film,56Kohms,100Wv,2+/-% Tol,-100,100Ppm-Tc,7808-Case Rohs Compliant: Yes |Bourns 4308R-101-563LF | Newark Electronics |
Res Thick Film NET 56K Ohm 2% 1W ±100ppm/°C BUS Molded 8-Pin SIP Pin Thru-Hole | Avnet America |
RNET - THK FILM MOLD SIP | Bourns 4308R-101-563LF | RS Americas |
Where can I find additional details, specifications and documents for a 4308R-101-563LF.?
Additional datasheets, footprints and schematics for 4308R-101-563LF. are listed on our Part Details page. You can also find images and similar parts to 4308R-101-563LF. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4308R-101-563LF. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4308R-101-563LF. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4308R-101-563LF. fall under?
The 4308R-101-563LF. is listed under Passive Components > Resistors - Fixed Value > Fixed Network Resistors.
Can I view similar or alternative parts?
You can view similar parts to 4308R-101-563LF. when available in the Fixed Network Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4308R-101-563LF. you can contact the distributor directly for product support, shipping queries etc.
Is the 4308R-101-563LF. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4308R-101-563LF. have stock available?
Authorised distributors including Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 4308R-101-563LF..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4308R-101-563LF. often in real-time on the comparison pages.
What if I can't find stock of 4308R-101-563LF.?
You can fill out our help required form which you can use to request a quote for 4308R-101-563LF. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.