Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Filter Terminals | SIP |
---|---|
Leaded Process Compatible | No |
Mounting Type | Through Hole |
Network Circuit Type | Isolated |
No. of Elements | 3 |
No. of Pins | 6 |
Operating Temperature Max | 125°C |
RoHS Compliant | No |
4300R Series Thick Film Low Profile Resistor Array 120Ohm 2% 0.75W 100 ppm/°C ISOL 6-Pin SIP Through Hole | Avnet America |
RNET - THK FILM MOLD SIP | Bourns 4306R-102-121 | RS Americas |
Where can I find additional details, specifications and documents for a 4306R-102-121?
Additional datasheets, footprints and schematics for 4306R-102-121 are listed on our Part Details page. You can also find images and similar parts to 4306R-102-121 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4306R-102-121 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4306R-102-121 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4306R-102-121 fall under?
The 4306R-102-121 is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to 4306R-102-121 when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4306R-102-121 you can contact the distributor directly for product support, shipping queries etc.
Is the 4306R-102-121 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4306R-102-121 have stock available?
Authorised distributors including Avnet America and RS Americas have stock available or on a lead time for 4306R-102-121.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4306R-102-121 often in real-time on the comparison pages.
What if I can't find stock of 4306R-102-121?
You can fill out our help required form which you can use to request a quote for 4306R-102-121 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.