Status: | Unknown |
---|---|
Series: | FKI Series |
RoHS: | Unknown |
Prices starting from US$28.45
Distributor | Stock | ||
---|---|---|---|
RS
from US$67.97
|
45
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$34.12
|
76
in stock
|
Buy Now | |
Distrelec
from US$45.90
|
61
in stock
|
Buy Now | |
element14
from US$55.01
|
29
in stock
|
Buy Now | |
Farnell
from US$54.25
|
29
in stock
|
Buy Now | |
Rutronik
from US$28.45
|
-
|
Buy Now | |
Newark Electronics
from US$69.08
|
-
|
Buy Now | |
Future Electronics
from US$58.24
|
-
|
Buy Now | |
Avnet America
from US$52.02
|
-
|
Buy Now | |
RS Americas
from US$54.36
|
-
|
Buy Now | |
TTI Europe
from US$38.44
|
-
|
Buy Now | |
Sager
from US$53.97
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 68000pF |
---|---|
Voltage Rating | 250VAC |
Filter Type | IEC Mains |
Current Rating | 10A |
Filter Terminals | Quick Connect |
Inductance Min | 300µH |
Leakage Current Max | 250µA |
Product Range | FKI Series |
SVHC | No SVHC (15-Jan-2019) |
Capacitance X | 68nF |
Capacitance Y | 2.2nF |
Connector: AC supply | Transfer Multisort Elektronik |
Schurter Power Inlet with Filter, 10A, 250VAC | Distrelec |
INLET 2 POLES FUSED FILTER SWITCH 10A | RS |
INLET FILTER, IEC, C14, FKI, 10A | element14 |
FKH Filter 10A with G-connector | Rutronik |
Power Line Filter, 10A, 250Ua, 250Vac | Newark Electronics |
AC Power Entry Modules w/Fuseholder and Switch 250 VAC 10A | Future Electronics |
FKI POWER ENTRY MODULE FILTER 10A | Avnet America |
PEM,2P Line Fltr,2P Fusehldr, IEC, C14,Std,125VAC,10A, Pnl Mt-Screw, QC, Ni-Plt Steel | Schurter 4304.4025 | RS Americas |
10A 250V SWITCHED FUSED | TTI Europe |
Where can I find additional details, specifications and documents for a 4304.4025?
Additional datasheets, footprints and schematics for 4304.4025 are listed on our Part Details page. You can also find images and similar parts to 4304.4025 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4304.4025 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4304.4025 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4304.4025 fall under?
The 4304.4025 is listed under Passive Components > EMC / RFI Suppression > Suppression Filters.
Can I view similar or alternative parts?
You can view similar parts to 4304.4025 when available in the Suppression Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4304.4025 you can contact the distributor directly for product support, shipping queries etc.
Is the 4304.4025 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4304.4025 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Distrelec, RS, element14 and Farnell have stock available or on a lead time for 4304.4025.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4304.4025 often in real-time on the comparison pages.
What if I can't find stock of 4304.4025?
You can fill out our help required form which you can use to request a quote for 4304.4025 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.