Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$21.89
Distributor | Stock | ||
---|---|---|---|
RS
from US$34.50
|
No stock
|
Buy Now | |
Distrelec
from US$33.33
|
55
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$26.52
|
26
in stock
|
Buy Now | |
RS Americas
from US$54.37
|
5
in stock
|
Buy Now | |
Rutronik
from US$21.89
|
-
|
Buy Now | |
Newark Electronics
from US$47.06
|
-
|
Buy Now | |
Future Electronics
from US$46.50
|
-
|
Buy Now | |
Avnet America
from US$41.60
|
-
|
Buy Now | |
element14
from US$22.07
|
-
|
Buy Now | |
Sager
from US$43.16
|
-
|
Buy Now | |
Farnell
from US$34.68
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | - |
---|---|
Voltage Rating | 250V |
Filter Type | - |
Current Rating | 6A |
Filter Terminals | - |
Inductance Min | - |
Leakage Current Max | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Approval Bodies | CCC |
External Depth | 59mm |
External Length / Height | 59mm |
External Width | 28.5mm |
No. of Phases | Single Phase |
RMS Current (Irms) | 6A |
Voltage Rating VAC | 250V |
Schurter Power Inlet with Filter, 6A, 250VAC | Distrelec |
Connector: AC supply | Transfer Multisort Elektronik |
Appliance Inlet, Filter/Line Switch, IEC, C14,2P,125VAC,6A, Pnl Mt-Screw, QC, Standard | Schurter 4302.5314 | RS Americas |
KFB2,Inlet+filter+switch 2pol,1 | Rutronik |
Standard AC Line Filter, w/On-Off 2P 6A | RS |
Power Entry Module, Plug, 6A | Newark Electronics |
KFB2 Series 250 VAC 6 A 3 Position Male Panel Mount Receptacle | Future Electronics |
KFB2 POWER ENTRY MODULE W. FILTER 6A | Avnet America |
FILTER, IEC, 6A, SWITCHED | element14 |
AC Power Entry Modules KFB .25 QC 2-P SW 6A | Sager |
Where can I find additional details, specifications and documents for a 4302.5314.?
Additional datasheets, footprints and schematics for 4302.5314. are listed on our Part Details page. You can also find images and similar parts to 4302.5314. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4302.5314. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4302.5314. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4302.5314. fall under?
The 4302.5314. is listed under Passive Components > EMC / RFI Suppression > Suppression Filters.
Can I view similar or alternative parts?
You can view similar parts to 4302.5314. when available in the Suppression Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4302.5314. you can contact the distributor directly for product support, shipping queries etc.
Is the 4302.5314. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4302.5314. have stock available?
Authorised distributors including Distrelec, Transfer Multisort Elektronik, RS Americas, Rutronik and RS have stock available or on a lead time for 4302.5314..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4302.5314. often in real-time on the comparison pages.
What if I can't find stock of 4302.5314.?
You can fill out our help required form which you can use to request a quote for 4302.5314. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.