Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$11.78
Distributor | Stock | ||
---|---|---|---|
RS
from US$22.22
|
162
in stock
|
Buy Now | |
Sager
from US$22.72
|
4,192
in stock
|
Buy Now | |
Newark Electronics
from US$33.39
|
380
in stock
|
Buy Now | |
RS Americas
from US$23.30
|
61
in stock
|
Buy Now | |
TTI Europe
from US$20.63
|
10
in stock
|
Buy Now | |
Rutronik
from US$11.78
|
-
|
Buy Now | |
Future Electronics
from US$30.68
|
-
|
Buy Now | |
element14
from US$23.42
|
-
|
Buy Now | |
Distrelec
from US$20.96
|
-
|
Buy Now | |
Farnell
from US$30.93
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 68000pF |
---|---|
Voltage Rating | 250VAC |
Filter Type | IEC Mains |
Current Rating | 4A |
Filter Terminals | Quick Connect |
Inductance Min | 1.5mH |
Leakage Current Max | 500µA |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Approval Bodies | CCC |
AC Power Entry Modules KEA PWR ENTRY MODUL W. FILTER 4A | Sager |
Power Entry Module, Plug, 4A | Newark Electronics |
KFA IEC Filter Inlet 4A - screw mount | RS |
PEM w/Fuseholder, Standard,2P,5x20mm,125VAC,4A, Frnt Pnl Mt-Screw, QC Term, PC1,IP40 | Schurter 4301.5003 | RS Americas |
4A 250V SWITCHED FUSED | TTI Europe |
KFA G-Connect.-Combi 4A 2 Fuses | Rutronik |
KFA Series 2 Pole 4 A Screw Front Side Mount Line Filtered Power Entry Module | Future Electronics |
Schurter Power Inlet with Filter, 4A, 250VAC | Distrelec |
INLET FILTER, IEC, C14, KFA, 4A | Farnell |
KFA POWER ENTRY MODULE W. FILTER 4A | Avnet Abacus |
Where can I find additional details, specifications and documents for a 4301.5003?
Additional datasheets, footprints and schematics for 4301.5003 are listed on our Part Details page. You can also find images and similar parts to 4301.5003 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4301.5003 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4301.5003 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4301.5003 fall under?
The 4301.5003 is listed under Passive Components > EMC / RFI Suppression > Suppression Filters.
Can I view similar or alternative parts?
You can view similar parts to 4301.5003 when available in the Suppression Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4301.5003 you can contact the distributor directly for product support, shipping queries etc.
Is the 4301.5003 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4301.5003 have stock available?
Authorised distributors including Sager, Newark Electronics, RS, RS Americas and TTI Europe have stock available or on a lead time for 4301.5003.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4301.5003 often in real-time on the comparison pages.
What if I can't find stock of 4301.5003?
You can fill out our help required form which you can use to request a quote for 4301.5003 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.