Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.33
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.76
|
11,153
in stock
|
Buy Now | |
Sager
from US$0.33
|
24,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.76
|
11,153
in stock
|
Buy Now | |
element14
from US$0.60
|
11,153
in stock
|
Buy Now | |
Heilind Electronics
from US$0.75
|
2,745
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.75
|
823
in stock
|
Buy Now | |
Future Electronics
from US$0.58
|
-
|
Buy Now | |
RS Americas
from US$0.70
|
-
|
Buy Now |
Insulator Body Material | PI (Polyimide) Film |
---|---|
Thermal Conductivity | 0.379W/m.K |
Breakdown Voltage Vbr | - |
Thickness | 0.05mm |
Volume Resistivity | 1017ohm-cm |
Thermal Impedance | - |
Dielectric Strength | 4.5kV/mm |
Where can I find additional details, specifications and documents for a 43-77-9G?
Additional datasheets, footprints and schematics for 43-77-9G are listed on our Part Details page. You can also find images and similar parts to 43-77-9G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 43-77-9G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 43-77-9G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 43-77-9G fall under?
The 43-77-9G is listed under Cooling & Thermal Management > Thermal Interface Materials > Thermal Insulators.
Can I view similar or alternative parts?
You can view similar parts to 43-77-9G when available in the Thermal Insulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 43-77-9G you can contact the distributor directly for product support, shipping queries etc.
Is the 43-77-9G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 43-77-9G have stock available?
Authorised distributors including Sager, Newark Electronics, element14, Farnell and Heilind Electronics have stock available or on a lead time for 43-77-9G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 43-77-9G often in real-time on the comparison pages.
What if I can't find stock of 43-77-9G?
You can fill out our help required form which you can use to request a quote for 43-77-9G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.