Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Switch Mounting | Through Hole |
No. of Switch Positions | 16 Position |
Switching Voltage | 42VDC |
Output Code | Hexadecimal |
Switching Current | 100mA |
Switch Construction | Sealed |
Actuator Level | Flushed |
SVHC | No SVHC (15-Jan-2019) |
Actuator / Cap Colour | Grey |
Contact Configuration | SPST |
Contact Current DC Max | 100mA |
No. of Mechanical Operations | 25000 |
Operating Force | 120gf |
Pitch Spacing | 2.54mm |
Switch Type | DIP |
Rotary Switch 7 x 7mm 16 pos grey | RS |
Switch, Rotary, 7X7, 16 Pos, Grey | Newark Electronics |
SWITCH, ROTARY, 7X7, 16 POS, GREY | element14 |
Where can I find additional details, specifications and documents for a 428547320916?
Additional datasheets, footprints and schematics for 428547320916 are listed on our Part Details page. You can also find images and similar parts to 428547320916 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 428547320916 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 428547320916 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 428547320916 fall under?
The 428547320916 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 428547320916 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 428547320916 you can contact the distributor directly for product support, shipping queries etc.
Is the 428547320916 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 428547320916 have stock available?
Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for 428547320916.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 428547320916 often in real-time on the comparison pages.
What if I can't find stock of 428547320916?
You can fill out our help required form which you can use to request a quote for 428547320916 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.