Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Switch Mounting | SMD |
No. of Switch Positions | 10 Position |
Switching Voltage | 24VDC |
Output Code | BCD |
Switching Current | 150mA |
Switch Construction | Sealed |
Actuator Level | Flushed |
SVHC | No SVHC (15-Jan-2019) |
No. of Mechanical Operations | 10000 |
Operating Force | 700gf |
Switch, Rotary, 10X10, 10 Pos, Grey | Newark Electronics |
SWITCH, ROTARY, 10X10, 10 POS, GREY | element14 |
Rotary Switch 10 x 10mm 10 pos Grey | RS |
Where can I find additional details, specifications and documents for a 428521320810?
Additional datasheets, footprints and schematics for 428521320810 are listed on our Part Details page. You can also find images and similar parts to 428521320810 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 428521320810 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 428521320810 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 428521320810 fall under?
The 428521320810 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 428521320810 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 428521320810 you can contact the distributor directly for product support, shipping queries etc.
Is the 428521320810 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 428521320810 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS have stock available or on a lead time for 428521320810.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 428521320810 often in real-time on the comparison pages.
What if I can't find stock of 428521320810?
You can fill out our help required form which you can use to request a quote for 428521320810 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.