Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 2-42934-1432 |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.20
|
7,850
in stock
|
Buy Now | |
Heilind Electronics
from US$0.12
|
47,926
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
25,931
in stock
|
Buy Now | |
Avnet America
from US$0.07
|
23,828
in stock
|
Buy Now | |
Rapid Electronics
from US$0.10
|
14,948
in stock
|
Buy Now | |
Chip One Stop
from US$0.09
|
13,000
in stock
|
Buy Now | |
element14
from US$0.12
|
12,800
in stock
|
Buy Now | |
Farnell
from US$0.09
|
12,800
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.12
|
11,183
in stock
|
Buy Now | |
TE Store
from US$0.12
|
10,846
in stock
|
Buy Now | |
RS Americas
from US$0.14
|
2,295
in stock
|
Buy Now | |
Distrelec
from US$0.10
|
1,948
in stock
|
Buy Now | |
Future Electronics
from US$0.07
|
-
|
Buy Now | |
Sager
from US$0.08
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Plating Thickness | 40µin |
Stud Hole | Yes |
Terminal Angle | 45° |
Terminal Size | 6.35 |
Terminal & Splice Type | Tab |
Underplating Material | Brass |
Terminal Orientation | Straight |
Terminal Type | Tab |
PCB Hole Diameter | 2.46mm, .097in |
Receptacle Terminal Stock Thickness | .031in, .78mm |
Mating Tab Thickness | .032in, .81mm |
Stud Diameter | 3.68mm, .145in |
Mating Tab Width | .25in, 6.35mm |
Packaging Quantity | 1000 |
Packaging Method | Bag |
Insertion Force | Low |
Mounting Style | Stud Mount |
Terminates To | Printed Circuit Board |
Termination Method | Through Hole |
Operating Temperature Range | -30 – 110°C, -22 – 230°F |
.250 FAST TAB TPBR | Heilind Electronics |
Terminal, Male Disconnect, 6.35Mm, Screw | Newark Electronics |
Quick Disconnect Terminal M 7.49mm Tin Loose Piece | Avnet America |
Terminals .250 FAST TAB | Rapid Electronics |
TERMINAL, STUD MOUNT, TAB, 6.35 X 0.81MM | element14 |
250 FASTON TAB TPBR PCB Terminal Type: Tab Mating Tab Width: .25 in Mating Tab Width: 6.35 mm Mating Tab Thickness: .032 in Mating Tab Thickness: .81 mm Tab .25" 6.35 mm .032" | PCB Terminal | Part Number: 42822-4 | Internal Number: 42822-4 | Alias Number: 2-42934-1432 | .25" | TE Connectivity | TE Store |
Tab terminal, stud mount,FASTON 250, 45° | RS |
Crimp Receptacle, QC Tabs, 45deg Stud Mount, PCB, Tin Plated, FASTON 250 Series | TE Connectivity 42822-4 | RS Americas |
TE Connectivity - AMP PCB Terminal 250 FASTON TAB TPBR | Distrelec |
Quick Disconnect Terminal M 7.49 mm Tin Loose Piece | Future Electronics |
FASTON .250 SERIES(6.3 MM)TPBR | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Tab Size - Metric | 6.35mm x 0.81mm |
---|---|
Tab Size - Imperial | 0.25" x 0.032" |
Terminal Material | Brass |
Mounting Hole Dia | 3.68mm |
Terminal Plating | Tin |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 42822-4?
Additional datasheets, footprints and schematics for 42822-4 are listed on our Part Details page. You can also find images and similar parts to 42822-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 42822-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 42822-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 42822-4 fall under?
The 42822-4 is listed under Terminals & Splices > PCB Terminals.
Can I view similar or alternative parts?
You can view similar parts to 42822-4 when available in the PCB Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 42822-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 42822-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 42822-4 have stock available?
Authorised distributors including Heilind Electronics, Newark Electronics, Avnet America, Rapid Electronics and Chip One Stop have stock available or on a lead time for 42822-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 42822-4 often in real-time on the comparison pages.
What if I can't find stock of 42822-4?
You can fill out our help required form which you can use to request a quote for 42822-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.