Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.05
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.32
|
554
in stock
|
Buy Now | |
Newark Electronics
from US$4.24
|
554
in stock
|
Buy Now | |
element14
from US$6.15
|
554
in stock
|
Buy Now | |
RS Americas
from US$3.05
|
140
in stock
|
Buy Now | |
Heilind Electronics
from US$4.82
|
12
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$4.82
|
4
in stock
|
Buy Now |
Gender | Plug |
---|---|
Connector Mounting | Panel Mount |
Current Rating | - |
Voltage Rating | - |
Contact Plating | Gold Plated Contacts |
Connector Colour | - |
Contact Material | Brass |
Contact Termination Type | Screw |
Banana Plug Assembly, Screw | Newark Electronics |
BANANA PLUG ASSEMBLY, SCREW | element14 |
Conn Test Banana Plug Uninsulated Brass Cont Mtl Gold | Abbatron / HH Smith 425AA | RS Americas |
BAN PLG 425AA CAGED CONT BE-CU | Heilind Electronics |
Where can I find additional details, specifications and documents for a 425AA?
Additional datasheets, footprints and schematics for 425AA are listed on our Part Details page. You can also find images and similar parts to 425AA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 425AA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 425AA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 425AA fall under?
The 425AA is listed under Test & Measurement > Test Connectors & IC Clips > Banana Plugs & Jacks.
Can I view similar or alternative parts?
You can view similar parts to 425AA when available in the Banana Plugs & Jacks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 425AA you can contact the distributor directly for product support, shipping queries etc.
Is the 425AA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 425AA have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Heilind Electronics have stock available or on a lead time for 425AA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 425AA often in real-time on the comparison pages.
What if I can't find stock of 425AA?
You can fill out our help required form which you can use to request a quote for 425AA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.