Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.19
|
300
in stock
|
Buy Now | |
Powell Electronics
from US$0.17
|
42,600
in stock
|
Buy Now | |
Rapid Electronics
from US$0.14
|
300
in stock
|
Buy Now | |
Chip One Stop
from US$0.18
|
300
in stock
|
Buy Now | |
Avnet America
from US$0.18
|
-
|
Buy Now | |
RS Americas
from US$0.19
|
-
|
Buy Now | |
Boersig
from US$0.13
|
-
|
Buy Now | |
Distrelec
from US$0.15
|
-
|
Buy Now |
Plating Material | Unplated |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Terminal Type | Receptacle |
Terminal Orientation | Straight |
Crimp Type | F-Crimp |
Contact Base Material | Brass |
Terminal & Splice Type | Receptacle |
Barrel Type | Open |
Wire Size | 20 – 16AWG, .51 – 1.31mm² |
Mating Tab Width | .187in, 4.75mm |
Mating Tab Thickness | .51mm, .02in |
Overall Length | 16.07mm, .633in |
Accepts Wire Insulation Diameter Range | .09 – .13in, 2.29 – 3.3mm |
Receptacle Terminal Stock Thickness | .3mm, .012in |
CSA Certified | Yes |
UL Rating | Listed |
Mating Retention Type | Dimple |
Wire Insulation Support | With |
Line | Premier |
Packaging Method | Loose Piece/Carton |
Packaging Quantity | 500 |
Wire/Cable Type | Regular Wire |
Wire Stop | No |
Terminates To | Wire & Cable |
Insertion Force | Low |
Insulated | No |
Sealable | No |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
Terminals .187 Faston Recpt. |Amp Te Connectivity 42566-1 | Newark Electronics |
Terminals .187 FASTON RECPT. | Rapid Electronics |
Quick Disconnect Terminal 16-20AWG RCP 15.06mm 5.61mm Loose Piece | Avnet America |
FASTON 187 RECEPTACLE 20-16 AWG BR | TE Connectivity 42566-1 | RS Americas |
187 FASTON REC 20-16 AWG BR | Boersig |
TE Connectivity 187 FASTON REC 20-16 AWG BR Terminals .1 | Distrelec |
Where can I find additional details, specifications and documents for a 42566-1?
Additional datasheets, footprints and schematics for 42566-1 are listed on our Part Details page. You can also find images and similar parts to 42566-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 42566-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 42566-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 42566-1 fall under?
The 42566-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 42566-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 42566-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 42566-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 42566-1 have stock available?
Authorised distributors including Powell Electronics, Newark Electronics, Rapid Electronics, Chip One Stop and Avnet America have stock available or on a lead time for 42566-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 42566-1 often in real-time on the comparison pages.
What if I can't find stock of 42566-1?
You can fill out our help required form which you can use to request a quote for 42566-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.