Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.85
|
144
in stock
|
Buy Now | |
RS Americas
from US$1.86
|
1,294
in stock
|
Buy Now | |
Newark Electronics
from US$1.71
|
549
in stock
|
Buy Now | |
element14
from US$4.41
|
549
in stock
|
Buy Now | |
Farnell
from US$2.98
|
549
in stock
|
Buy Now | |
Rapid Electronics
from US$24.57
|
-
|
Buy Now | |
Carlton-Bates
from US$0.14
|
-
|
Buy Now | |
Sager
from US$8.49
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Air Velocity Range | 0m/s to 20m/s |
---|---|
Beaufort Force | - |
Operating Temperature Min | -20°C |
Operating Temperature Max | 50°C |
Relative Humidity Range | - |
External Height | 182mm |
External Width | 64mm |
External Depth | 40mm |
Product Range | - |
Battery Lifetime | 20h |
External Length / Height | 182mm |
Operating Temperature Range | -20°C to +50°C |
Storage Temperature Max | 85°C |
Storage Temperature Min | -40°C |
Temperature Measuring Range | -20°C to +70°C |
Temperature Measuring Range Accuracy | ± 0.5°C± 1 digit |
Velocity Measuring Range Accuracy | ± (0.03m/s+5% of mv)± 1 digit |
Velocity Measuring Ranges | 0 to 20 m/s |
Weight | 285g |
Status: | Unknown |
---|---|
Series: | SuperWick 400 Series |
RoHS: | Unknown |
Braid Material | Oxide Free Copper |
---|---|
Width | 2mm |
Length | 1.5m |
Product Range | SuperWick 400 Series |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Gender | Plug |
---|---|
Connector Mounting | Panel Mount |
Current Rating | - |
Voltage Rating | - |
Contact Plating | Nickel Plated Contacts |
Connector Colour | - |
Contact Material | Brass |
Contact Termination Type | Screw |
Conn Test Banana Plug Uninsulated Brass Cont Mtl Nickel | Abbatron / HH Smith 425 | RS Americas |
Banana Plug Assembly, Screw | Newark Electronics |
BANANA PLUG ASSEMBLY, SCREW | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Supply Voltage | 5V |
---|---|
Lamp Base Type | E10 / MES |
Bulb Size | G-4 1/2 |
MSCP | 2.3 |
Average Bulb Life | 15h |
Power Rating | 12.5W |
RoHS Compliant | Yes |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Thomas & Betts | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Optimeda blue rubber gloves 7.5 3prs | RS |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Customer Item | Carlton-Bates |
Where can I find additional details, specifications and documents for a 425?
Additional datasheets, footprints and schematics for 425 are listed on our Part Details page. You can also find images and similar parts to 425 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 425 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 425 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 425 fall under?
The 425 is listed under Test Equipment > Environmental Testers > Air Velocity (Anemometers).
Can I view similar or alternative parts?
You can view similar parts to 425 when available in the Air Velocity (Anemometers) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 425 you can contact the distributor directly for product support, shipping queries etc.
Is the 425 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 425 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for 425.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 425 often in real-time on the comparison pages.
What if I can't find stock of 425?
You can fill out our help required form which you can use to request a quote for 425 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.