Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.14
|
No stock
|
Buy Now | |
TE Store
from US$0.15
|
72,253
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
-
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now | |
RS Americas
from US$0.12
|
-
|
Buy Now | |
Boersig
from US$0.17
|
-
|
Buy Now | |
TTI Europe
from US$0.12
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Fully Insulated | No |
---|---|
Plating Material | Tin |
Connection Capacity | Single |
Crimp Type | F-Crimp |
Terminal Type | Tab |
Contact Base Material | Brass |
Terminal Orientation | Straight |
Barrel Type | Open |
Terminal & Splice Type | Tab |
Accepts Wire Insulation Diameter Range | 2.79 – 3.81mm, .109 – .15in |
Receptacle Terminal Stock Thickness | .015in, .4mm |
Mating Tab Thickness | .81mm, .032in |
Mating Tab Width | .25in, 6.35mm |
Wire Size | .82 – 2.08mm², 18 – 14AWG |
Wire Insulation Support | With |
Packaging Method | Strip/Reel |
Packaging Quantity | 3000 |
Wire/Cable Type | Regular Wire |
Terminates To | Wire & Cable |
Insulated | No |
Sealable | No |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
250 FASTON TAB 18-14 AWG TPBR Quick Disconnect Terminal Type: Tab Wire Size: 18 – 14 AWG Wire Size: .82 – 2.08 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Tab 18 – 14 AWG .82 – 2.08 mm² 6.35 mm | Quick Disconnect | Part Number: 42474-2 | Internal Number: 42474-2 | TE Connectivity | TE Store |
.250 Fast Tab F O 18-14 Tpbr Rohs Compliant: Yes |Amp Te Connectivity 42474-2 | Newark Electronics |
Quick Disconnect Terminal 14-18AWG M 20.57mm 6.35mm Tin Strip on Reel | Avnet America |
FASTON 250 TERMINAL TAB 18-14 AWG TPBR | TE Connectivity 42474-2 | RS Americas |
FASTON 250 TERMINAL TAB 18-14 AWG TPBR | Boersig |
250 FASTON TAB 18-14 AWG TPBR | TTI Europe |
Where can I find additional details, specifications and documents for a 42474-2?
Additional datasheets, footprints and schematics for 42474-2 are listed on our Part Details page. You can also find images and similar parts to 42474-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 42474-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 42474-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 42474-2 fall under?
The 42474-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 42474-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 42474-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 42474-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 42474-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and Boersig have stock available or on a lead time for 42474-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 42474-2 often in real-time on the comparison pages.
What if I can't find stock of 42474-2?
You can fill out our help required form which you can use to request a quote for 42474-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.