Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.13
|
420
in stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
144,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.11
|
144,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.10
|
144,000
in stock
|
Buy Now | |
TE Store
from US$0.15
|
26,819
in stock
|
Buy Now | |
element14
from US$0.18
|
480
in stock
|
Buy Now | |
Farnell
from US$0.13
|
480
in stock
|
Buy Now | |
Future Electronics
from US$0.11
|
-
|
Buy Now | |
Avnet America
from US$0.12
|
-
|
Buy Now | |
RS Americas
from US$0.12
|
-
|
Buy Now | |
Boersig
from US$0.11
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Terminal Orientation | Straight |
Terminal & Splice Type | Receptacle |
Terminal Type | Receptacle |
Barrel Type | Open |
Contact Base Material | Phosphor Bronze |
Crimp Type | F-Crimp |
Mating Tab Thickness | .81mm, .032in |
Mating Tab Width | 6.35mm, .25in |
Receptacle Terminal Stock Thickness | .46mm, .018in |
Overall Length | .77in, 19.56mm |
Wire Size | 2.08 – 5.26mm², 14 – 10AWG |
Accepts Wire Insulation Diameter Range | 3.81 – 5.08mm, .15 – .2in |
CSA Certified | Yes |
UL Rating | Listed |
Wire Insulation Support | With |
Mating Retention Type | Dimple |
Line | Premier |
Packaging Quantity | 8000 |
Packaging Method | Strip/Reel |
Wire/Cable Type | Regular Wire |
Terminates To | Wire & Cable |
Wire Stop | No |
Sealable | No |
Insulated | No |
Insertion Force | Low |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
250 Faston Rec 14-10 Awg Tpbz |Amp Te Connectivity 42437-5 | Newark Electronics |
Terminals .250 FAST REC H 14-1 Reel of 8000 | Rapid Electronics |
250 FASTON REC 14-10 AWG TPBZ Quick Disconnect Terminal Type: Receptacle Wire Size: 14 – 10 AWG Wire Size: 2.08 – 5.26 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Receptacle 14 – 10 AWG 2.08 – 5.26 mm² 6.35 mm | Quick Disconnect | Part Number: 42437-5 | Internal Number: 42437-5 | TE Connectivity | TE Store |
FEMALE QUICK DISCONNECT, 14AWG-10AWG | element14 |
Receptacle 6.35 x 0.81mm FASTON | RS |
Single 14 - 10 AWG Non Insulated Quick Connect Female Crimp Connector | Future Electronics |
Quick Disconnect Terminal 10-14AWG RCP 19.56mm 8.08mm Tin Strip on Reel | Avnet America |
FASTON 250 TERMINAL REC 14-10 TPPHBZ | TE Connectivity 42437-5 | RS Americas |
Where can I find additional details, specifications and documents for a 42437-5?
Additional datasheets, footprints and schematics for 42437-5 are listed on our Part Details page. You can also find images and similar parts to 42437-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 42437-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 42437-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 42437-5 fall under?
The 42437-5 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 42437-5 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 42437-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 42437-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 42437-5 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, TE Store and element14 have stock available or on a lead time for 42437-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 42437-5 often in real-time on the comparison pages.
What if I can't find stock of 42437-5?
You can fill out our help required form which you can use to request a quote for 42437-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.