Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
423209-000,
1193187-1 |
Prices starting from US$36.78
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$79.70
|
9
in stock
|
Buy Now | |
Rapid Electronics
from US$84.16
|
79
in stock
|
Buy Now | |
Newark Electronics
from US$66.76
|
70
in stock
|
Buy Now | |
Chip One Stop
from US$79.00
|
70
in stock
|
Buy Now | |
Heilind Electronics
from US$69.22
|
12
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$69.22
|
4
in stock
|
Buy Now | |
Avnet America
from US$54.73
|
-
|
Buy Now | |
element14
from US$72.60
|
-
|
Buy Now | |
TTI Europe
from US$44.02
|
-
|
Buy Now | |
Sager
from US$36.78
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
TE Adapter Code | 40 |
---|---|
Adapter Plating Material | Cadmium (AMS-QQ-P-416 Type II, Class 3) |
Material | Aluminum |
Color | Olive Drab |
Adapter Entry Size | 4 |
Cable Diameter Range | .125 – .2in, 3.2 – 5.1mm |
Cable Entry Diameter | .01 – .25in, .2 – 6.4mm |
Connector Detail Specification Number | D38999/40, D38999/24, D38999/42, D38999/47, D38999/20, D38999/26, D38999/46 |
Connector General Specification Number | MIL-DTL-38999 Series IV/Class F,W, MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class C,F,W |
Termination Device Type | Tinel-Lock Ring, Side-Entry Tinel-Lock Ring |
Pluggable I/O Accessory Type | Tinel-Lock Adapter |
Connector Shell Size | A, 09 |
Termination Device Included | TR04AI |
Adapter Angle | 00 |
Style | Tinel-Lock Adapter |
Overbraid Termination | Tinel-Lock Ring |
Salt Spray Resistance | 500Hr |
Operating Temperature Range | -65 – 175°C, -85 – 347°F |
Circular MIL Spec Strain Reliefs&Adapters ADPTR | Rapid Electronics |
Circular Mil Spec Strain Reliefs&adapters Adptr |Raychem Te Connectivity 423209-000 | Newark Electronics |
423209-000 1193187-1 TXR40AB00-0804AI | Heilind Electronics |
Connector Accessories Tinel-Lock Backshell with Ring Size 9 ST Aluminum Alloy Cadmium Finish Olive Drab | Avnet America |
CIRCULAR BACKSHELL, SIZE 9A, 18MM | element14 |
Circular MIL Spec Strain Reliefs & Adapters ADPTR RING SZ08 CAD STR TINEL-LOCK | Sager |
Where can I find additional details, specifications and documents for a 423209-000?
Additional datasheets, footprints and schematics for 423209-000 are listed on our Part Details page. You can also find images and similar parts to 423209-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 423209-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 423209-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 423209-000 fall under?
The 423209-000 is listed under Connectors > Connector Backshells & Adapters > Ruggedized Backshells & Adapters.
Can I view similar or alternative parts?
You can view similar parts to 423209-000 when available in the Ruggedized Backshells & Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 423209-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 423209-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 423209-000 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Chip One Stop, Heilind Electronics and Distrelec have stock available or on a lead time for 423209-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 423209-000 often in real-time on the comparison pages.
What if I can't find stock of 423209-000?
You can fill out our help required form which you can use to request a quote for 423209-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.