Status: | Unknown |
---|---|
Series: | 422AR Series |
RoHS: | Unknown |
Product Range | 422AR Series |
---|---|
Timer Functions | On-Delay, Off-Delay |
Time Min | 1s |
Time Max | 10h |
No. of Timing Ranges | 6Ranges |
Timer Output | 2 Changeover Relays |
Supply Voltage Max | 240V |
RoHS Compliant | NA |
Analog Timer, 1S-10H, 10A, Dpdt, Plug-In | Newark Electronics |
Repeat Cycle Timing Relay DPDT 10A 250V AC | Carlton-Bates |
Where can I find additional details, specifications and documents for a 422AR100S0X?
Additional datasheets, footprints and schematics for 422AR100S0X are listed on our Part Details page. You can also find images and similar parts to 422AR100S0X on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 422AR100S0X on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 422AR100S0X price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 422AR100S0X fall under?
The 422AR100S0X is listed under Automation & Process Control > Panel Displays & Instrumentation > Panel Instrumentation > Analog Timers - DIN Rail.
Can I view similar or alternative parts?
You can view similar parts to 422AR100S0X when available in the Analog Timers - DIN Rail range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 422AR100S0X you can contact the distributor directly for product support, shipping queries etc.
Is the 422AR100S0X RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 422AR100S0X have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Carlton-Bates and Farnell have stock available or on a lead time for 422AR100S0X.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 422AR100S0X often in real-time on the comparison pages.
What if I can't find stock of 422AR100S0X?
You can fill out our help required form which you can use to request a quote for 422AR100S0X from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.