Status: | Unknown |
---|---|
Series: | 422AR Series |
RoHS: | Unknown |
Product Range | 422AR Series |
---|---|
Timer Functions | On-Delay, Off-Delay |
Time Min | 1s |
Time Max | 10h |
No. of Timing Ranges | 6Ranges |
Timer Output | 2 Changeover Relays |
Supply Voltage Max | 240V |
Analog Timer, 1S-10H, 5A, Dpdt, Screw | Newark Electronics |
Where can I find additional details, specifications and documents for a 422AR-100-S5T-X?
Additional datasheets, footprints and schematics for 422AR-100-S5T-X are listed on our Part Details page. You can also find images and similar parts to 422AR-100-S5T-X on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 422AR-100-S5T-X on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 422AR-100-S5T-X price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 422AR-100-S5T-X fall under?
The 422AR-100-S5T-X is listed under Automation & Process Control > Panel Displays & Instrumentation > Panel Instrumentation > Analog Timers - DIN Rail.
Can I view similar or alternative parts?
You can view similar parts to 422AR-100-S5T-X when available in the Analog Timers - DIN Rail range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 422AR-100-S5T-X you can contact the distributor directly for product support, shipping queries etc.
Is the 422AR-100-S5T-X RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 422AR-100-S5T-X have stock available?
Authorised distributors including RS Americas and Newark Electronics have stock available or on a lead time for 422AR-100-S5T-X.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 422AR-100-S5T-X often in real-time on the comparison pages.
What if I can't find stock of 422AR-100-S5T-X?
You can fill out our help required form which you can use to request a quote for 422AR-100-S5T-X from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.