Status: | Unknown |
---|---|
Series: | LS-3 Series |
RoHS: | Unknown |
Prices starting from US$5.08
Operating Pressure Max | 50psi |
---|---|
Sensor Body Material | - |
Output Current | - |
Product Range | LS-3 Series |
Operating Pressure Range | 0psi to 50psi |
Level Switch, Polysulfone, 1/8", 3 bar | RS |
Switch, Level, NO (Reversible), Poly, Vert, SPST, 1/8 NPT MALE, 22AWG, PVC Leads | Gems Sensors 42295 | RS Americas |
Where can I find additional details, specifications and documents for a 42295?
Additional datasheets, footprints and schematics for 42295 are listed on our Part Details page. You can also find images and similar parts to 42295 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 42295 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 42295 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 42295 fall under?
The 42295 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to 42295 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 42295 you can contact the distributor directly for product support, shipping queries etc.
Is the 42295 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 42295 have stock available?
Authorised distributors including RS, RS Americas, Conrad, Newark Electronics and element14 have stock available or on a lead time for 42295.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 42295 often in real-time on the comparison pages.
What if I can't find stock of 42295?
You can fill out our help required form which you can use to request a quote for 42295 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.