Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.36
|
829
in stock
|
Buy Now | |
Rapid Electronics
from US$0.31
|
856
in stock
|
Buy Now | |
Distrelec
from US$0.29
|
856
in stock
|
Buy Now | |
Chip One Stop
from US$0.16
|
3
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
1
in stock
|
Buy Now | |
Avnet America
from US$0.21
|
-
|
Buy Now | |
RS Americas
from US$0.25
|
-
|
Buy Now | |
element14
from US$0.25
|
-
|
Buy Now | |
Boersig
from US$0.18
|
-
|
Buy Now | |
TTI Europe
from US$0.19
|
-
|
Buy Now | |
Farnell
from US$0.24
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Fully Insulated | No |
---|---|
Plating Material | Tin |
Connection Capacity | Single |
Terminal Orientation | Flag |
Terminal & Splice Type | Receptacle |
Contact Base Material | Brass |
Barrel Type | Open |
Crimp Type | Tab-Lok |
Terminal Type | Receptacle |
Mating Tab Thickness | .81mm, .032in |
Mating Tab Width | 6.35mm, .25in |
Accepts Wire Insulation Diameter Range | 2.79 – 5.33mm, .11 – .21in |
Receptacle Terminal Stock Thickness | .43mm, .017in |
Wire Size | 18 – 12AWG, .82 – 3.31mm² |
UL Rating | Recognized |
Mating Retention Type | Dimple |
Wire Insulation Support | With |
Packaging Method | Loose Piece/Carton |
Packaging Quantity | 1000 |
Insulated | No |
Terminates To | Wire & Cable |
Sealable | No |
Wire Stop | No |
Wire/Cable Type | Regular Wire |
Insertion Force | Low |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
Terminals 250 FASTON FLAG REC 18-12 AWG TPBR | Rapid Electronics |
TE Connectivity - AMP FASTON 250 Push-On Terminal 3.31mm2 | Distrelec |
Receptacle terminal, flag, FASTON 250 | RS |
Female Flag Disconnect, 6.35Mm, 18-12Awg | Newark Electronics |
Quick Disconnect Terminal 12-18AWG RCP 17mm 8.1mm Tin Loose Piece | Avnet America |
FASTON .250 Series Uninsulated Tin Plated Crimp Flag Terminal, 18 to 12 AWG | TE Connectivity 42232-3 | RS Americas |
FEMALE FLAG DISCONNECT, 18AWG-12AWG | element14 |
FASTON 250 RECEPTACLE 18-12 AWG TPBR | Boersig |
250 FASTON FLAG REC 18-12 AWG | TTI Europe |
Where can I find additional details, specifications and documents for a 42232-3?
Additional datasheets, footprints and schematics for 42232-3 are listed on our Part Details page. You can also find images and similar parts to 42232-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 42232-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 42232-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 42232-3 fall under?
The 42232-3 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 42232-3 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 42232-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 42232-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 42232-3 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, RS, Chip One Stop and Newark Electronics have stock available or on a lead time for 42232-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 42232-3 often in real-time on the comparison pages.
What if I can't find stock of 42232-3?
You can fill out our help required form which you can use to request a quote for 42232-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.