Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$507.32
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$507.32
|
7
in stock
|
Buy Now | |
TE Store
from US$702.50
|
11
in stock
|
Buy Now | |
Newark Electronics
from US$717.76
|
7
in stock
|
Buy Now | |
element14
from US$740.39
|
7
in stock
|
Buy Now | |
Avnet America
from US$709.66
|
-
|
Buy Now | |
RS Americas
from US$1,614.31
|
-
|
Buy Now | |
Boersig
from US$876.37
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Die Sets Type | Fixed In Tool |
---|---|
Ratchet Configuration | Not Releasable, Not Adjustable |
Crimp Form-Wire Barrel Type | Open Barrel - F Crimp |
Specification Type | TE Product Specification (114-) |
Tool Grade | Premium Crimp Tooling |
Power Type | Battery, Manual |
Tool Type | Double Action Hand Tool |
Certification | Upon Request for Fee |
DAHT FASTON STRAIGHT 18-14 ASSY Tool Grade: Service Tooling Die Sets Type: Fixed In Tool Specification Type: TE Product Specification (114-) TE Certification: Upon Request for Fee Power Technology Type: Battery Manual Service Tooling Fixed" Tool TE Product Specification (114-) Upon Request for Fee | Hand Crimping Tool | Part Number: 47417 | Internal Number: 47417 | TE Connectivity | TE Store |
Hand Crimp Tool, 18-16Awg Rohs Compliant: Na |Amp Te Connectivity 47417 | Newark Electronics |
HAND CRIMP TOOL, 18-16AWG | element14 |
Premium Crimp Tooling Battery, Manual Double Action Hand Tool | Avnet America |
CRIMP HAND TOOL | RS Americas |
Status: | Unknown |
---|---|
Series: | Te Connectivity / Amp 474 |
RoHS: | Unknown |
Crimp Tool Type | Hand |
---|---|
For Use With | AMP Faston 250 Series 18-16AWG Contacts |
Product Range | Te Connectivity / Amp 474 |
Crimp Size | 20AWG to 14AWG |
Where can I find additional details, specifications and documents for a 47417?
Additional datasheets, footprints and schematics for 47417 are listed on our Part Details page. You can also find images and similar parts to 47417 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 47417 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 47417 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 47417 fall under?
The 47417 is listed under Application Tooling > Portable Crimp Tools.
Can I view similar or alternative parts?
You can view similar parts to 47417 when available in the Portable Crimp Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 47417 you can contact the distributor directly for product support, shipping queries etc.
Is the 47417 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 47417 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for 47417.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 47417 often in real-time on the comparison pages.
What if I can't find stock of 47417?
You can fill out our help required form which you can use to request a quote for 47417 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.