Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.12
|
33,051
in stock
|
Buy Now | |
Heilind Electronics
from US$0.08
|
99,000
in stock
|
Buy Now | |
TE Store
from US$0.09
|
83,512
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
33,051
in stock
|
Buy Now | |
element14
from US$0.12
|
33,051
in stock
|
Buy Now | |
Future Electronics
from US$0.07
|
24,000
in stock
|
Buy Now | |
RS Americas
from US$0.08
|
24,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.08
|
23,100
in stock
|
Buy Now | |
Power and Signal Group
-
|
72,000
in stock
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now | |
Avnet Asia
from US$0.07
|
-
|
Buy Now | |
Boersig
from US$0.08
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Terminal Type | Shur-Plug |
Pin Diameter | 3.96mm, .156in |
Terminal Orientation | Straight |
Overall Length | 17.65mm, .695in |
Barrel Inside Diameter | 3.68mm, .085in, .145in, 2.15mm |
Wire Insulation Diameter (Max) | 4.44mm, .175in |
Wire Size | 18 – 14AWG, 1624 – 4106CMA, .8 – 2mm² |
Accepts Wire Insulation Diameter Range | 3.3 – 4.44mm, .13 – .174in |
Material Thickness | .39mm, .0157in |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Reel |
Packaging Quantity | 12000 |
Barrel Type | Open Barrel |
Wire/Cable Type | Discrete Wire |
Insulated | No |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
SHPL REC IS 18-14 016TPBR | Heilind Electronics |
SHUR PLUG TERMINAL 18-14 AWG TPBR Crimp Wire Terminal Type: Shur-Plug Mating Pin Diameter: 3.96 mm Mating Pin Diameter: .156 in Compatible Insulation Diameter Range: .175 in .13 – .174 in Compatible Insulation Diameter Range: 4.44 mm 3.3 – 4.44 mm Shur-Plug 3.96 mm .156" .175" | Crimp Wire Pins & Tabs & Ferrule | Part Number: 42142-1 | Internal Number: 42142-1 | TE Connectivity | TE Store |
Terminal, Open Barrel Splice, 14Awg | Newark Electronics |
TERMINAL, OPEN BARREL SPLICE, 14AWG | element14 |
18-14 AWG 3.96 mm Pin Size Receptacle Regular Wire Insulation Support SHUR-PLUG | Future Electronics |
UNINS SHUR-PLUG& RECP, SHPL REC IS 18-14 016TPBR | TE Connectivity 42142-1 | RS Americas |
Shur Plug Terminal 18-14 AWG TPBR | Power and Signal Group |
Crimp Terminal 14-18AWG F 17.65mm 6.1mm Tin Strip on Reel | Avnet America |
SHUR PLUG TERMINAL 18-14 AWG TPBR | Boersig |
Where can I find additional details, specifications and documents for a 42142-1?
Additional datasheets, footprints and schematics for 42142-1 are listed on our Part Details page. You can also find images and similar parts to 42142-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 42142-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 42142-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 42142-1 fall under?
The 42142-1 is listed under Terminals & Splices > Crimp Wire Pins, Tabs & Ferrules.
Can I view similar or alternative parts?
You can view similar parts to 42142-1 when available in the Crimp Wire Pins, Tabs & Ferrules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 42142-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 42142-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 42142-1 have stock available?
Authorised distributors including Heilind Electronics, TE Store, Newark Electronics, element14 and Farnell have stock available or on a lead time for 42142-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 42142-1 often in real-time on the comparison pages.
What if I can't find stock of 42142-1?
You can fill out our help required form which you can use to request a quote for 42142-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.