Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.16
|
No stock
|
Buy Now | |
TE Store
from US$0.19
|
26,638
in stock
|
Buy Now | |
Powell Electronics
from US$0.16
|
7,200
in stock
|
Buy Now | |
element14
from US$0.18
|
1,865
in stock
|
Buy Now | |
Farnell
from US$0.13
|
1,865
in stock
|
Buy Now | |
Newark Electronics
from US$0.18
|
52
in stock
|
Buy Now | |
Avnet America
from US$0.21
|
-
|
Buy Now | |
Boersig
from US$0.16
|
-
|
Buy Now | |
TTI Europe
from US$0.13
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Plating Thickness | 40µin |
Terminal Angle | 90° |
Stud Hole | Yes |
Terminal Type | Tab |
Underplating Material | Brass |
Terminal & Splice Type | Tab |
Terminal Size | 6.35 |
Terminal Orientation | Flag |
Mating Tab Width | 6.35mm, .25in |
PCB Hole Diameter | .13in, 3.3mm |
Stud Diameter | .127in, 3.22mm |
Mating Tab Thickness | .032in, .81mm |
Packaging Method | Reel |
Packaging Quantity | 6000 |
Terminates To | Printed Circuit Board |
Insertion Force | Low |
Mounting Style | Stud Mount |
Termination Method | Through Hole |
Operating Temperature Range | -30 – 110°C, -22 – 230°F |
250 FASTON TAB TPBR PCB Terminal Type: Tab Mating Tab Width: .25 in Mating Tab Width: 6.35 mm Mating Tab Thickness: .032 in Mating Tab Thickness: .81 mm Tab .25" 6.35 mm .032" | PCB Terminal | Part Number: 42115-4 | Internal Number: 42115-4 | .25" | TE Connectivity | TE Store |
PCB TERMINAL, 6.35MM X 0.81MM, 3.3MM | element14 |
Pcb Terminal, 6.35Mm X 0.81Mm, Brass | Newark Electronics |
TAB TERMINAL, STUD MOUNT,FASTON 250, 90° | RS |
Quick Disconnect Terminal M 8.89mm Tin Strip | Avnet America |
FASTON .250 SERIES (6.3 MM) TAB TPBR | Boersig |
250 FASTON TAB TPBR | TTI Europe |
Where can I find additional details, specifications and documents for a 42115-4?
Additional datasheets, footprints and schematics for 42115-4 are listed on our Part Details page. You can also find images and similar parts to 42115-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 42115-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 42115-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 42115-4 fall under?
The 42115-4 is listed under Terminals & Splices > PCB Terminals.
Can I view similar or alternative parts?
You can view similar parts to 42115-4 when available in the PCB Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 42115-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 42115-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 42115-4 have stock available?
Authorised distributors including TE Store, Powell Electronics, element14, Farnell and Newark Electronics have stock available or on a lead time for 42115-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 42115-4 often in real-time on the comparison pages.
What if I can't find stock of 42115-4?
You can fill out our help required form which you can use to request a quote for 42115-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.