Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0375
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.08
|
38,900
in stock
|
Buy Now | |
Heilind Electronics
from US$0.06
|
689,250
in stock
|
Buy Now | |
TTI Europe
from US$0.06
|
384,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.07
|
168,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.06
|
114,875
in stock
|
Buy Now | |
Future Electronics
from US$0.06
|
108,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0460
|
96,000
in stock
|
Buy Now | |
Avnet America
from US$0.0460
|
96,000
in stock
|
Buy Now | |
Sager
from US$0.05
|
96,000
in stock
|
Buy Now | |
TE Store
from US$0.09
|
78,583
in stock
|
Buy Now | |
element14
from US$0.10
|
36,456
in stock
|
Buy Now | |
RS Americas
from US$0.06
|
36,000
in stock
|
Buy Now | |
Distrelec
from US$0.06
|
24,000
in stock
|
Buy Now | |
Dalroad Norslo
from US$0.0375
|
18,000
in stock
|
Buy Now | |
Farnell
from US$0.08
|
2,385
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.87
|
206
in stock
|
Buy Now | |
Schukat Electronic
from US$0.78
|
10
in stock
|
Buy Now | |
Avnet Abacus
-
|
60,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.07
|
-
|
Buy Now | |
Boersig
from US$0.06
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Fully Insulated | No |
---|---|
Plating Material | Tin |
Connection Capacity | Single |
Barrel Type | Open |
Contact Base Material | Brass |
Terminal Orientation | Straight |
Crimp Type | F-Crimp |
Terminal Type | Receptacle |
Terminal & Splice Type | Receptacle |
Overall Length | .84in, 21.34mm |
Mating Tab Thickness | .81mm, .032in |
Mating Tab Width | 6.35mm, .25in |
Wire Size | 18 – 14AWG, .82 – 2.08mm² |
Receptacle Terminal Stock Thickness | .3mm, .012in |
Accepts Wire Insulation Diameter Range | .1 – .17in, 2.54 – 4.32mm |
CSA Certified | Yes |
UL Rating | Recognized |
Mating Retention Type | Locking Lance |
Wire Insulation Support | With |
Packaging Method | Strip/Reel |
Packaging Quantity | 12000 |
Insertion Force | Normal |
Insulated | No |
Terminates To | Wire & Cable |
Sealable | No |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
.250 FF REC IS 18-14 TPBR | Heilind Electronics |
FASTON FMALE AWG18-14 | TTI Europe |
FASTIN-FASTON 0.250 Series 18-14 AWG Straight F-Crimp Receptacle Contact | Future Electronics |
Product Range:Fastin-Faston 250 Series | Newark Electronics |
Quick Disconnect Terminal 14-18AWG RCP 19.05mm 7.49mm Tin Strip | Avnet America |
Terminals .25 FF REC IS 18-14 Reel of 12000 | Sager |
FF 250 REC 18-14AWG TPBR Quick Disconnect Terminal Type: Receptacle Wire Size: 18 – 14 AWG Wire Size: .82 – 2.08 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Receptacle 18 – 14 AWG .82 – 2.08 mm² 6.35 mm | Quick Disconnect | Part Number: 42100-2 | Internal Number: 42100-2 | TE Connectivity | TE Store |
FASTON, FEMALE, 6.35X0.81 | RS |
Terminal, 18-14AWG, Uninsulated, Brass Finish, Quick Disconnect, Faston Series | TE Connectivity 42100-2 | RS Americas |
TE Connectivity - AMP FASTIN-FASTON 250 Push-On Term 2.08mm2 | Distrelec |
Terminal 6.3 Receptacle Tin FASTIN-FASTON | Dalroad Norslo |
RECEPTACLE, AWG18-14 | Farnell |
.250 FF REC IS 18-14TPBR | Power and Signal Group |
Where can I find additional details, specifications and documents for a 42100-2?
Additional datasheets, footprints and schematics for 42100-2 are listed on our Part Details page. You can also find images and similar parts to 42100-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 42100-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 42100-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 42100-2 fall under?
The 42100-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 42100-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 42100-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 42100-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 42100-2 have stock available?
Authorised distributors including Heilind Electronics, TTI Europe, Chip One Stop, Heilind Electronics Asia and Future Electronics have stock available or on a lead time for 42100-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 42100-2 often in real-time on the comparison pages.
What if I can't find stock of 42100-2?
You can fill out our help required form which you can use to request a quote for 42100-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.