Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 0-0042100-1 |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.07
|
6,500
in stock
|
Buy Now | |
Powell Electronics
from US$0.07
|
72,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.06
|
36,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.07
|
33,138
in stock
|
Buy Now | |
element14
from US$0.12
|
33,138
in stock
|
Buy Now | |
Farnell
from US$0.08
|
33,138
in stock
|
Buy Now | |
Rapid Electronics
from US$0.07
|
12,000
in stock
|
Buy Now | |
RS Americas
from US$0.07
|
240
in stock
|
Buy Now | |
Schukat Electronic
from US$0.95
|
70
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.87
|
2
in stock
|
Buy Now | |
Future Electronics
from US$0.06
|
-
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now | |
Avnet Asia
from US$0.06
|
-
|
Buy Now | |
Boersig
from US$0.06
|
-
|
Buy Now | |
Sager
from US$0.06
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Unplated |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Terminal Type | Receptacle |
Terminal Orientation | Straight |
Crimp Type | F-Crimp |
Contact Base Material | Brass |
Terminal & Splice Type | Receptacle |
Barrel Type | Open |
Wire Size | 18 – 14AWG, .82 – 2.08mm² |
Mating Tab Thickness | .81mm, .032in |
Mating Tab Width | 6.35mm, .25in |
Receptacle Terminal Stock Thickness | .3mm, .012in |
Accepts Wire Insulation Diameter Range | .1 – .17in, 2.54 – 4.32mm |
Overall Length | .84in, 21.34mm |
UL Rating | Recognized |
CSA Certified | Yes |
Mating Retention Type | Locking Lance |
Wire Insulation Support | With |
Packaging Method | Strip/Reel |
Packaging Quantity | 12000 |
Wire/Cable Type | Regular Wire |
Terminates To | Wire & Cable |
Insulated | No |
Sealable | No |
Insertion Force | Normal |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
Terminal, Female Disconnect 0.25In Crimp | Newark Electronics |
TERMINAL, FEMALE DISCONNECT 0.25IN CRIMP | element14 |
Terminals .250 FLAG-FAST Reel of 12000 | Rapid Electronics |
FASTON, FEMALE, 6.35X0.81 | RS |
FASTIN-FASTON .250 Series Crimp Receptacle 6.35 x 0.81mm 18 - 14 AWG | TE Connectivity 42100-1 | RS Americas |
Fastin Faston Series 0250 635 mm Crimp Connector Non Insulated | Future Electronics |
Quick Disconnect Terminal 14-18AWG RCP 19.05mm 7.49mm Strip | Avnet America |
.250 FF REC IS 18-14BR | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | FASTON 250 Series |
RoHS: | Unknown |
Product Range | FASTON 250 Series |
---|---|
Terminal Type | Female Quick Disconnect |
Tab Size - Metric | 6.35mm x 0.81mm |
Tab Size - Imperial | 0.25" x 0.032" |
Wire Size AWG Min | 18AWG |
Wire Size AWG Max | 14AWG |
Insulator Colour | - |
Conductor Area CSA | 2mm² |
Insulator Material | Uninsulated |
Terminal Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 42100-1?
Additional datasheets, footprints and schematics for 42100-1 are listed on our Part Details page. You can also find images and similar parts to 42100-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 42100-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 42100-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 42100-1 fall under?
The 42100-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 42100-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 42100-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 42100-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 42100-1 have stock available?
Authorised distributors including Powell Electronics, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for 42100-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 42100-1 often in real-time on the comparison pages.
What if I can't find stock of 42100-1?
You can fill out our help required form which you can use to request a quote for 42100-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.