Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transducer Function | Speaker |
---|---|
Supply Voltage Min | 1V |
Supply Voltage Max | 5V |
Current Rating | 30mA |
Tones | - |
Sound Level SPL | 85dBA |
Resonant Frequency | 2.048kHz |
Transducer Mounting | Through Hole |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Base Colour | Black |
Current Consumption | 30mA |
External Depth | 8.5mm |
External Diameter | 12mm |
External Height | 8.5mm |
External Length / Height | 8.5mm |
External Width | 12mm |
Frequency Response Max | 4200Hz |
Frequency Response Min | 1000Hz |
Impedance | 40ohm |
Impedance Frequency | 2kHz |
Operating Temperature Max | +60°C |
Operating Temperature Min | -20°C |
Outer Diameter | 12mm |
Sound Level Distance | 10cm |
Supply Voltage | 2V |
Supply Voltage AC Max | 2V |
Supply Voltage AC Min | 1V |
Transducer, E/M, Speaker, 2.048Khz, 85Db | Newark Electronics |
SPEAKER, SUB MIN, PCB, 30MA | element14 |
Where can I find additional details, specifications and documents for a 41.T70P015HLF?
Additional datasheets, footprints and schematics for 41.T70P015HLF are listed on our Part Details page. You can also find images and similar parts to 41.T70P015HLF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 41.T70P015HLF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 41.T70P015HLF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 41.T70P015HLF fall under?
The 41.T70P015HLF is listed under Electronic & Electrical Components > Sensors & Transducers > Transducers.
Can I view similar or alternative parts?
You can view similar parts to 41.T70P015HLF when available in the Transducers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 41.T70P015HLF you can contact the distributor directly for product support, shipping queries etc.
Is the 41.T70P015HLF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 41.T70P015HLF have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 41.T70P015HLF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 41.T70P015HLF often in real-time on the comparison pages.
What if I can't find stock of 41.T70P015HLF?
You can fill out our help required form which you can use to request a quote for 41.T70P015HLF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.