Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMP-0-0041829-1,
CK1197-000 |
Prices starting from US$0.23
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.40
|
10,900
in stock
|
Buy Now | |
TTI Europe
from US$0.23
|
17,500
in stock
|
Buy Now | |
TE Store
from US$0.25
|
9,385
in stock
|
Buy Now | |
element14
from US$23.71
|
174
in stock
|
Buy Now | |
Farnell
from US$24.73
|
174
in stock
|
Buy Now | |
Rapid Electronics
from US$11.04
|
15
in stock
|
Buy Now | |
Newark Electronics
from US$7.63
|
6
in stock
|
Buy Now | |
Avnet America
from US$0.25
|
-
|
Buy Now | |
RS Americas
from US$47.84
|
-
|
Buy Now | |
Boersig
from US$0.28
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Terminal Orientation | Straight |
Terminal Type | Receptacle |
Terminal & Splice Type | Receptacle |
Barrel Type | Open |
Crimp Type | F-Crimp |
Contact Base Material | Brass |
Wire Size | 2.1 – 3.31mm², 14 – 12AWG |
Overall Length | .815in, 20.7mm |
Mating Tab Width | 6.35mm, .25in |
Receptacle Terminal Stock Thickness | .46mm, .018in |
Accepts Wire Insulation Diameter Range | .16in, 4.06mm |
Mating Tab Thickness | .032in, .81mm |
UL Rating | Listed |
CSA Certified | Yes |
Wire Insulation Support | With |
Mating Retention Type | Dimple |
Line | Premier |
Packaging Method | Loose Piece/Carton |
Packaging Quantity | 500 |
Insulated | No |
Wire Stop | No |
Sealable | No |
Terminates To | Wire & Cable |
Insertion Force | Normal |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
FASTON RECEPTACLE CRIMP TERMIN | TTI Europe |
Receptacle terminal,FASTON 250,AWG 14-12 | RS |
250 FASTON REC 14-12 AWG TPBR Quick Disconnect Terminal Type: Receptacle Wire Size: 14 – 12 AWG Wire Size: 2.1 – 3.31 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Receptacle 14 – 12 AWG 2.1 – 3.31 mm² 6.35 mm | Quick Disconnect | Part Number: 41829-1 | Internal Number: 41829-1 | Alias Number: AMP-0-0041829-1 | TE Connectivity | TE Store |
CRIMP TERMINAL, FEMALE, PK100 | element14 |
Female Disconnect, 6.35Mm, 14-10Awg | Newark Electronics |
Quick Disconnect Terminal 12-14AWG RCP 21.2mm Tin Loose Piece | Avnet America |
Receptacle terminal, FASTON 250,AWG 14-12 | TE Connectivity 41829-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | FASTON 250 Series |
RoHS: | Unknown |
Product Range | FASTON 250 Series |
---|---|
Terminal Type | Female Quick Disconnect |
Tab Size - Metric | 6.35mm x 0.81mm |
Tab Size - Imperial | 0.25" x 0.032" |
Wire Size AWG Min | 14AWG |
Wire Size AWG Max | 10AWG |
Insulator Colour | - |
Conductor Area CSA | 3mm² |
Insulator Material | - |
Terminal Material | Brass |
SVHC | No SVHC (15-Jan-2018) |
Wire Area Size Max | 3.31mm² |
Wire Area Size Min | 2.08mm² |
Stanley 4-18-291 Cold Chisel 25 x 205 mm (1in x 12in) | Rapid Electronics |
Where can I find additional details, specifications and documents for a 41829-1?
Additional datasheets, footprints and schematics for 41829-1 are listed on our Part Details page. You can also find images and similar parts to 41829-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 41829-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 41829-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 41829-1 fall under?
The 41829-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 41829-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 41829-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 41829-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 41829-1 have stock available?
Authorised distributors including TTI Europe, RS, TE Store, element14 and Farnell have stock available or on a lead time for 41829-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 41829-1 often in real-time on the comparison pages.
What if I can't find stock of 41829-1?
You can fill out our help required form which you can use to request a quote for 41829-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.