Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | ADF08STTR04 |
Prices starting from US$0.84
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.45
|
1,677
in stock
|
Buy Now | |
TTI Europe
from US$0.84
|
157,500
in stock
|
Buy Now | |
TE Store
from US$2.50
|
16,396
in stock
|
Buy Now | |
Avnet America
from US$0.95
|
11,250
in stock
|
Buy Now | |
Future Electronics
from US$1.08
|
9,750
in stock
|
Buy Now | |
Newark Electronics
from US$1.47
|
1,677
in stock
|
Buy Now | |
element14
from US$1.53
|
1,677
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.53
|
739
in stock
|
Buy Now | |
RS
from US$1.89
|
685
in stock
|
Buy Now | |
Avnet Abacus
-
|
24,000
in stock
|
Buy Now | |
RS Americas
from US$1.73
|
-
|
Buy Now | |
Avnet Asia
from US$1.10
|
-
|
Buy Now | |
Boersig
from US$1.37
|
-
|
Buy Now | |
Sager
from US$0.93
|
-
|
Buy Now |
Seal Type | Tape |
---|---|
Actuator Color | White |
Number of Positions | 8 |
Configuration (Pole-Throw) | Single Pole - Single Throw |
Number of Switches | 8 |
Contact Mating Area Plating Material | Gold Flash |
Auto-Insertable | Yes |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Thickness | 1.2µin |
Contact Current Rating | 1A |
Solder Tail Contact Plating | Nickel |
Length | .878in, 22.3mm |
Height | .138in, 3.5mm |
Voltage Rating | 5VDC |
Housing Material | Polyphenylene Sulfide (PPS) |
Housing Color | Black |
Centerline | .1in, 2.54mm |
UL Flammability Rating | UL 94V-0 |
Mounting Type | Surface Mount |
Packaging Quantity | 750 |
Packaging Method | Tape & Reel |
Product Type | Switch |
Sealed | Yes |
Switch Type | DIP |
Actuator Style | Flush, Slide |
Termination Style | Outside L |
Operating Temperature Range | -30 – 85°C |
DIP SW SPST 8P 0.025A 24V | TTI Europe |
ADF08STTR04=DIP S,FLUSH,SMT-GW Switch Contact Plating Material: Gold Flash Case Color: Black Case Material: Polyphenylene Sulfide (PPS) Sealed Device: Yes Number of Switches: 8 Gold Flash Black Polyphenylene Sulfide (PPS) | Dip Switch | Part Number: 4-1825059-2 | Internal Number: 4-1825059-2 | Alias Number: ADF08STTR04 | TE Connectivity | TE Store |
Switch DIP OFF ON SPST 8 Flush Slide 0.1A 24VDC Gull Wing 2.54mm SMD T/R | Avnet America |
8 Position SPST Flush Slide Sealed 2.54 mm Pitch Surface Mount DIP Switch | Future Electronics |
Dip Switch, 8Pos, Spst, Slide | Newark Electronics |
SWITCH, DIP, 8WAY | element14 |
SWITCH, DIP, 8WAY | Farnell |
Switch: DIP-SWITCH | Transfer Multisort Elektronik |
Switch, Adf08Sttr04=DIP S, Flush, Smt-Gw | TE Connectivity 4-1825059-2 | RS Americas |
DIP Switches / SIP Switches SPST 8P FLUSH SLIDE SMT DIP SWITCH | Sager |
Where can I find additional details, specifications and documents for a 4-1825059-2?
Additional datasheets, footprints and schematics for 4-1825059-2 are listed on our Part Details page. You can also find images and similar parts to 4-1825059-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-1825059-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-1825059-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-1825059-2 fall under?
The 4-1825059-2 is listed under Relays, Contactors & Switches > Switches > DIP & SIP Switches.
Can I view similar or alternative parts?
You can view similar parts to 4-1825059-2 when available in the DIP & SIP Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-1825059-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-1825059-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-1825059-2 have stock available?
Authorised distributors including TTI Europe, TE Store, Avnet America, Future Electronics and Newark Electronics have stock available or on a lead time for 4-1825059-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-1825059-2 often in real-time on the comparison pages.
What if I can't find stock of 4-1825059-2?
You can fill out our help required form which you can use to request a quote for 4-1825059-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.