Status: | Unknown |
---|---|
Series: | 416X Series |
RoHS: | Unknown |
Track Resistance | 100kohm |
---|---|
No. of Turns | 1Turns |
Potentiometer Mounting | Through Hole |
Product Range | 416X Series |
Power Rating | 200mW |
Resistance Tolerance | ± 25% |
Temperature Coefficient | ± 250ppm/°C |
Automotive Qualification Standard | - |
MSL | - |
416X 100K |Citec Te Connectivity 416XA104P | Newark Electronics |
Trimmer, Cermet, Rest 100 Kilohms, PCB, 1 Turn, Pwr-Rtg 0.2 W, Side Adj | TE Connectivity 416XA104P | RS Americas |
TRIMMER, 416X, 100K | Farnell |
Where can I find additional details, specifications and documents for a 416XA104P?
Additional datasheets, footprints and schematics for 416XA104P are listed on our Part Details page. You can also find images and similar parts to 416XA104P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 416XA104P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 416XA104P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 416XA104P fall under?
The 416XA104P is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 416XA104P when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 416XA104P you can contact the distributor directly for product support, shipping queries etc.
Is the 416XA104P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 416XA104P have stock available?
Authorised distributors including Newark Electronics, RS Americas and Farnell have stock available or on a lead time for 416XA104P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 416XA104P often in real-time on the comparison pages.
What if I can't find stock of 416XA104P?
You can fill out our help required form which you can use to request a quote for 416XA104P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.