Status: | Unknown |
---|---|
Series: | 416M Series |
RoHS: | Unknown |
Prices starting from US$0.35
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.37
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.60
|
7,868
in stock
|
Buy Now | |
Rapid Electronics
from US$0.44
|
7,868
in stock
|
Buy Now | |
Chip One Stop
from US$0.35
|
7,868
in stock
|
Buy Now | |
Avnet America
from US$0.37
|
-
|
Buy Now | |
RS Americas
from US$0.37
|
-
|
Buy Now | |
element14
from US$0.43
|
-
|
Buy Now |
Track Resistance | 2kohm |
---|---|
No. of Turns | 1Turns |
Potentiometer Mounting | Through Hole |
Product Range | 416M Series |
Power Rating | 200mW |
Resistance Tolerance | ± 25% |
Temperature Coefficient | ± 250ppm/°C |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Adjustment Type | Screwdriver Slot |
Operating Temperature Max | 100°C |
Operating Temperature Min | -20°C |
Operating Temperature Range | -20°C to +100°C |
Resistance | 2kohm |
Resistor Element Material | Cermet |
Track Taper | Linear |
Voltage Rating | 100V |
Trimmer Resistors - Through Hole 416M 2K |Citec Te Connectivity 416MA202P | Newark Electronics |
Trimmer Resistors-Through Hole 416M 2K | Rapid Electronics |
Resistor Trimmer, Cermet, 2 kOhm, ± 25%, 200 mW, 1 Turn, Single Turn, Through Hole | Avnet America |
Trimmer, Cermet, Rest 2 Kilohms, PCB, 1 Turn, Pwr-Rtg 0.2 W, Top Adj | TE Connectivity 416MA202P | RS Americas |
TRIMMER, 416M 2K | element14 |
Where can I find additional details, specifications and documents for a 416MA202P?
Additional datasheets, footprints and schematics for 416MA202P are listed on our Part Details page. You can also find images and similar parts to 416MA202P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 416MA202P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 416MA202P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 416MA202P fall under?
The 416MA202P is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 416MA202P when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 416MA202P you can contact the distributor directly for product support, shipping queries etc.
Is the 416MA202P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 416MA202P have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Avnet America and RS Americas have stock available or on a lead time for 416MA202P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 416MA202P often in real-time on the comparison pages.
What if I can't find stock of 416MA202P?
You can fill out our help required form which you can use to request a quote for 416MA202P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.