Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 4-1624113-5 |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.20
|
2,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.21
|
2,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.19
|
2,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.22
|
2,000
in stock
|
Buy Now | |
element14
from US$0.17
|
874
in stock
|
Buy Now | |
Avnet America
from US$0.18
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Lead Type | Surface Mount Terminals |
---|---|
Dimensions | 2.29 x 1.73 x 1.52mm |
Current Rating (Max) | 400mA |
Tolerance | 5% |
DC Resistance | .48Ω |
Self Resonant Frequency | 1.2GHz |
Inductance | .091µH |
Mount Style | Surface Mount |
Quality Factor | 65 |
Packaging Method | Taped & Reeled |
Size Code | 0805 |
Shielded | No |
Inductor Type | High Frequency |
Element Type | Wirewound |
Operating Temperature Range | -40 – 125°C |
3650 2A 91Nh 5% 2K Rl |Amp Te Connectivity 4-1624113-5 | Newark Electronics |
RF Inductors-SMD 3650 2A 91nH 5% 2K RL | Rapid Electronics |
TE Connectivity - AMP RF Inductor 3650 2A 91nH 5% 2K RL | Distrelec |
INDUCTOR, 91NH, 1.2GHZ, 0805, WIREWOUND | element14 |
Wirewound Inductor, 91 nH, 480 Milliohm, ± 5%, 1.2 GHz, 400 mA, 0805 [2012 Metric] | Avnet America |
Wirewound Inductor, 91 nH, 480 Milliohm, � 5%, 1.2 GHz, 400 mA, 0805 [2012 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a 4-1624113-5?
Additional datasheets, footprints and schematics for 4-1624113-5 are listed on our Part Details page. You can also find images and similar parts to 4-1624113-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-1624113-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-1624113-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-1624113-5 fall under?
The 4-1624113-5 is listed under Passive Components > Inductors > High Frequency & RF Inductors.
Can I view similar or alternative parts?
You can view similar parts to 4-1624113-5 when available in the High Frequency & RF Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-1624113-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-1624113-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-1624113-5 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and element14 have stock available or on a lead time for 4-1624113-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-1624113-5 often in real-time on the comparison pages.
What if I can't find stock of 4-1624113-5?
You can fill out our help required form which you can use to request a quote for 4-1624113-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.