Status: | Unknown |
---|---|
Series: | WS-DISV Series |
RoHS: | Unknown |
No. of Circuits | 8Circuits |
---|---|
Switch Actuator Style | Slide |
Switch Mounting | SMD |
Contact Configuration | SPST |
Contact Voltage DC Max | 24V |
Contact Current DC Max | 25mA |
Product Range | WS-DISV Series |
Switch Type | DIP Sealed |
SVHC | No SVHC (15-Jan-2019) |
Dip Switch, 8Pos, Spst, Slide, Smd | Newark Electronics |
DIP SWITCH, 8POS, SPST, SLIDE, SMD | element14 |
Where can I find additional details, specifications and documents for a 416131160808?
Additional datasheets, footprints and schematics for 416131160808 are listed on our Part Details page. You can also find images and similar parts to 416131160808 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 416131160808 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 416131160808 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 416131160808 fall under?
The 416131160808 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 416131160808 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 416131160808 you can contact the distributor directly for product support, shipping queries etc.
Is the 416131160808 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 416131160808 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 416131160808.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 416131160808 often in real-time on the comparison pages.
What if I can't find stock of 416131160808?
You can fill out our help required form which you can use to request a quote for 416131160808 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.