Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 20ESRM-3 |
Prices starting from US$4.20
Distributor | Stock | ||
---|---|---|---|
Newark
from US$4.20
|
397
in stock
|
Buy Now | |
TE Store
from US$11.16
|
1,236
in stock
|
Buy Now | |
Chip One Stop
from US$5.61
|
177
in stock
|
Buy Now | |
Distrelec
from US$8.34
|
177
in stock
|
Buy Now | |
Future Electronics
from US$6.75
|
-
|
Buy Now | |
Avnet America
from US$4.68
|
-
|
Buy Now | |
RS Americas
from US$5.80
|
-
|
Buy Now | |
Avnet Asia
from US$5.51
|
-
|
Buy Now | |
Boersig
from US$6.69
|
-
|
Buy Now |
Current Rating | 20A |
---|---|
Voltage (Max) | 250VAC |
Mount Angle | Vertical |
Mount Style | Flanged |
Output Type | .250" FASTON |
Filtered | Yes |
Filter Type | Power Line |
Input Type | IEC |
Type of Connector | IEC 60320-1 C-20 |
Operating Temperature Range | 65°C |
20ESRM-3=F8277 Filter Type: Power Line Product Orientation: Vertical Current Rating: 20 A Output Termination Type: .250" FASTON Operating Voltage: 250 VAC Power Line Vertical 20 A .250" FASTON | Iec Filtered Inlets & Corcom Sr Series | Part Number: 4-1609134-7 | Internal Number: 4-1609134-7 | Alias Number: 20ESRM-3 | TE Connectivity | TE Store |
Power Entry Connector, 20A, 250V, Panel | Newark Electronics |
TE Connectivity - AMP Mains Power Connector | Distrelec |
Power Entry Module EMI/RFI Filtered M 3 POS 250VAC 20A Switch ST 1 Port | Avnet America |
Filter, 20ESRM-3=F8277 | TE Connectivity 4-1609134-7 | RS Americas |
Where can I find additional details, specifications and documents for a 4-1609134-7?
Additional datasheets, footprints and schematics for 4-1609134-7 are listed on our Part Details page. You can also find images and similar parts to 4-1609134-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-1609134-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-1609134-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-1609134-7 fall under?
The 4-1609134-7 is listed under EMI Filters > Multi-Function Inlet Filters.
Can I view similar or alternative parts?
You can view similar parts to 4-1609134-7 when available in the Multi-Function Inlet Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-1609134-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-1609134-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-1609134-7 have stock available?
Authorised distributors including TE Store, Newark Electronics, Chip One Stop, Distrelec and Future Electronics have stock available or on a lead time for 4-1609134-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-1609134-7 often in real-time on the comparison pages.
What if I can't find stock of 4-1609134-7?
You can fill out our help required form which you can use to request a quote for 4-1609134-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.