Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0313
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0313
|
25,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.0477
|
309,375
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.0477
|
92,812
in stock
|
Buy Now | |
Newark Electronics
from US$0.07
|
25,000
in stock
|
Buy Now | |
element14
from US$0.05
|
25,000
in stock
|
Buy Now | |
TE Store
from US$0.07
|
5,337
in stock
|
Buy Now | |
RS Americas
from US$2.15
|
10
in stock
|
Buy Now | |
Conrad
from US$16.08
|
7
in stock
|
Buy Now | |
RS
from US$0.05
|
-
|
Buy Now | |
Avnet America
from US$0.0417
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Weight per Piece | .484g |
---|---|
Inspection Slot | No |
Plating Material | Tin |
Number of Holes | 1 |
Terminal Angle | Straight |
Contact Base Material | Brass |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Underplating Material | None |
Barrel Inside Diameter | .14in, .075in, 1.9mm, 3.55mm |
Wire Insulation Diameter (Min) | .12in |
Overall Length | 16.26mm, .64in |
Wire Insulation Diameter (Max) | .17in, 4.318mm |
Wire Size | 1624 – 4106CMA, .8 – 2mm², 18 – 14AWG |
Wire Insulation Diameter | .12 – .17in, 3.05 – 4.32mm |
Stud Diameter | 5mm, .197in |
Tongue Thickness | .02in, .51mm |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Comment | Not recommended for 2 wire applications |
Packaging Quantity | 12500 |
Packaging Method | Strip/Reel |
Barrel Type | Open Barrel |
Wire/Cable Type | Regular Wire |
Insulated | No |
Sealable | No |
Shape Description | Circular/Oval |
Stud Size | #10 |
Support Style | Insulation Support |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
RING IS 18-14 10 .020TPBR | Heilind Electronics |
Terminal, Ring Tongue, #10, 14Awg | Newark Electronics |
TERMINAL, RING TONGUE, #10, 14AWG | element14 |
RING 18-14 AWG TPBR Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 18 – 14 AWG Wire Size: .8 – 2 mm² Wire Size: 1624 – 4106 CMA Stud Size: #10 Closed Ring Tongue Terminal 18 – 14 AWG .8 – 2 mm² 1624 – 4106 CMA | Ring Terminal | Part Number: 41333 | Internal Number: 41333 | TE Connectivity | TE Store |
Ring tongue terminal, M5, 18-14 AWG | RS |
Ring Tongue Terminal 14-18AWG 16.25mm 7.51mm Tin Strip | Avnet America |
RING IS 18-1410 .020TPBR | Power and Signal Group |
Ring Terminal 14-18AWG #10 Stud Tin T/R | Avnet Asia |
Status: | Unknown |
---|---|
Series: | AMPLIVAR Series |
RoHS: | Unknown |
Stud Size - Metric | M5 |
---|---|
Stud Size - Imperial | #10 |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | 2mm² |
Product Range | AMPLIVAR Series |
Insulator Colour | - |
Insulator Material | Uninsulated |
Where can I find additional details, specifications and documents for a 41333?
Additional datasheets, footprints and schematics for 41333 are listed on our Part Details page. You can also find images and similar parts to 41333 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 41333 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 41333 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 41333 fall under?
The 41333 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 41333 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 41333 you can contact the distributor directly for product support, shipping queries etc.
Is the 41333 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 41333 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, element14 and Farnell have stock available or on a lead time for 41333.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 41333 often in real-time on the comparison pages.
What if I can't find stock of 41333?
You can fill out our help required form which you can use to request a quote for 41333 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.