Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.28
|
500
in stock
|
Buy Now | |
Heilind Electronics
from US$0.11
|
30,234
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.11
|
10,078
in stock
|
Buy Now | |
element14
from US$0.14
|
6,200
in stock
|
Buy Now | |
Farnell
from US$0.10
|
6,200
in stock
|
Buy Now | |
TE Store
from US$0.13
|
4,875
in stock
|
Buy Now | |
RS Americas
from US$0.10
|
737
in stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
45
in stock
|
Buy Now | |
Rapid Electronics
from US$0.13
|
45
in stock
|
Buy Now | |
Chip One Stop
from US$0.13
|
45
in stock
|
Buy Now | |
Future Electronics
from US$0.09
|
-
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
Boersig
from US$0.09
|
-
|
Buy Now | |
Distrelec
from US$0.12
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Unplated |
---|---|
Stud Hole | Yes |
Terminal Angle | 90° |
Terminal Type | Tab |
Terminal & Splice Type | Tab |
Terminal Orientation | Straight |
Stud Diameter | .13in, 3.3mm |
Mating Tab Thickness | .81mm, .032in |
PCB Hole Diameter | .13in, 3.3mm |
Mating Tab Width | 6.35mm, .25in |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Terminates To | Printed Circuit Board |
Mounting Style | Stud Mount |
Termination Method | Through Hole |
Operating Temperature Range | -30 – 110°C, -22 – 230°F |
.250 FAST TAB BR | Heilind Electronics |
PCB TERMINAL, 3.3MM, BRASS | element14 |
250 FASTON,TAB,BR PCB Terminal Type: Tab Mating Tab Width: .25 in Mating Tab Width: 6.35 mm Mating Tab Thickness: .032 in Mating Tab Thickness: .81 mm Tab .25" 6.35 mm .032" | PCB Terminal | Part Number: 41290 | Internal Number: 41290 | .25" | TE Connectivity | TE Store |
FASTON .250 Series 90deg Mount Angle Stud Mount Tab Terminal 6.35 x 0.81mm | TE Connectivity 41290 | RS Americas |
Tab terminal, stud mount,FASTON 250, 90° | RS |
Standard Circular Connector Mil 12 Size O-Ring Rohs Compliant: Yes |Amp Te Connectivity 41290 | Newark Electronics |
Terminals .250 FAST TAB | Rapid Electronics |
Unplated 6.35 mm 90â–‘ Stud Mount Faston Tab | Future Electronics |
Quick Disconnect Terminal M/M 9.91mm 8.89mm Strip on Reel | Avnet America |
250 FASTON,TAB,BR | Boersig |
TE Connectivity - AMP 250 FASTON,TAB,BR | Distrelec |
Where can I find additional details, specifications and documents for a 41290?
Additional datasheets, footprints and schematics for 41290 are listed on our Part Details page. You can also find images and similar parts to 41290 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 41290 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 41290 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 41290 fall under?
The 41290 is listed under Terminals & Splices > PCB Terminals.
Can I view similar or alternative parts?
You can view similar parts to 41290 when available in the PCB Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 41290 you can contact the distributor directly for product support, shipping queries etc.
Is the 41290 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 41290 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, element14, Farnell and TE Store have stock available or on a lead time for 41290.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 41290 often in real-time on the comparison pages.
What if I can't find stock of 41290?
You can fill out our help required form which you can use to request a quote for 41290 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.