Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0440
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0456
|
44,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.05
|
577,500
in stock
|
Buy Now | |
TE Store
from US$0.08
|
108,888
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.05
|
96,250
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
38,430
in stock
|
Buy Now | |
element14
from US$0.06
|
38,430
in stock
|
Buy Now | |
Farnell
from US$0.11
|
38,430
in stock
|
Buy Now | |
Avnet America
from US$0.06
|
22,000
in stock
|
Buy Now | |
Powell Electronics
from US$0.07
|
22,000
in stock
|
Buy Now | |
TTI Europe
from US$0.0440
|
22,000
in stock
|
Buy Now | |
RS Americas
from US$0.05
|
18,547
in stock
|
Buy Now | |
Future Electronics
from US$0.06
|
11,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.06
|
4,139
in stock
|
Buy Now | |
Avnet Asia
from US$0.06
|
-
|
Buy Now | |
Boersig
from US$0.06
|
-
|
Buy Now | |
Carlton-Bates
from US$0.07
|
-
|
Buy Now | |
Distrelec
from US$0.08
|
-
|
Buy Now | |
Sager
from US$0.06
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Terminal Type | Receptacle |
Terminal Orientation | Straight |
Crimp Type | F-Crimp |
Contact Base Material | Brass |
Terminal & Splice Type | Receptacle |
Barrel Type | Open |
Mating Tab Width | 6.35mm, .25in |
Wire Size | 18 – 14AWG, .82 – 2.08mm² |
Mating Tab Thickness | .81mm, .032in |
Overall Length | .755in |
Receptacle Terminal Stock Thickness | .017in, .43mm |
Accepts Wire Insulation Diameter Range | .12 – .17in, 3.1 – 4.3mm |
UL Rating | Listed |
CSA Certified | Yes |
Wire Insulation Support | With |
Line | Premier |
Packaging Quantity | 11000 |
Packaging Method | Strip/Reel |
Terminates To | Wire & Cable |
Insertion Force | Normal |
Sealable | No |
Wire/Cable Type | Regular Wire |
Insulated | No |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
.250 FAST REC IS 18-14 TPBR | Heilind Electronics |
250 FASTON,REC.,18-14 AWG,TPBR Quick Disconnect Terminal Type: Receptacle Wire Size: 18 – 14 AWG Wire Size: .82 – 2.08 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Receptacle 18 – 14 AWG .82 – 2.08 mm² 6.35 mm | Quick Disconnect | Part Number: 41274 | Internal Number: 41274 | TE Connectivity | TE Store |
Receptacle terminal FASTON (REEL) | RS |
Terminal, Female Disconnect 6.35Mm Crimp | Newark Electronics |
TERMINAL, FEMALE DISCONNECT 6.35MM CRIMP | element14 |
Quick Disconnect Terminal 14-18AWG RCP 19.18mm 7.62mm Tin Strip on Reel | Avnet America |
.250 FAST REC IS 18-14 TPBR | TTI Europe |
Terminals, Crimp, Non-Insulated, Female, 14AWG, Brass, Faston 250 Series | TE Connectivity 41274 | RS Americas |
FASTON 18-14 AWG Straight Non-Insulated Receptacle | Future Electronics |
Terminal: flat | Transfer Multisort Elektronik |
Receptacle, Female | Carlton-Bates |
TE Connectivity 250 FASTON REC. 18-14 AWG TPBR Terminals | Distrelec |
Terminals 250 FASTON RECP REEL Reel of 11000 | Sager |
.250 FAST REC IS 18-14TPBR | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | FASTON 250 Series |
RoHS: | Unknown |
Product Range | FASTON 250 Series |
---|---|
Terminal Type | Female Quick Disconnect |
Tab Size - Metric | 6.35mm x 0.81mm |
Tab Size - Imperial | 0.25" x 0.032" |
Wire Size AWG Min | 18AWG |
Wire Size AWG Max | 14AWG |
Insulator Colour | - |
Conductor Area CSA | 2mm² |
Insulator Material | Uninsulated |
Terminal Material | Brass |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 41274?
Additional datasheets, footprints and schematics for 41274 are listed on our Part Details page. You can also find images and similar parts to 41274 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 41274 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 41274 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 41274 fall under?
The 41274 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 41274 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 41274 you can contact the distributor directly for product support, shipping queries etc.
Is the 41274 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 41274 have stock available?
Authorised distributors including Heilind Electronics, TE Store, Heilind Electronics Asia, RS and Newark Electronics have stock available or on a lead time for 41274.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 41274 often in real-time on the comparison pages.
What if I can't find stock of 41274?
You can fill out our help required form which you can use to request a quote for 41274 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.