Status: | Unknown |
---|---|
Series: | 400 Series |
RoHS: | Unknown |
Prices starting from US$10.62
Distributor | Stock | ||
---|---|---|---|
RS
from US$21.23
|
852
in stock
|
Buy Now | |
Chip One Stop
from US$12.20
|
202
in stock
|
Buy Now | |
Sager
from US$10.64
|
150
in stock
|
Buy Now | |
Distrelec
from US$20.93
|
95
in stock
|
Buy Now | |
element14
from US$18.43
|
68
in stock
|
Buy Now | |
Farnell
from US$21.23
|
68
in stock
|
Buy Now | |
Newark Electronics
from US$13.24
|
45
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$19.28
|
12
in stock
|
Buy Now | |
Avnet America
from US$10.62
|
-
|
Buy Now | |
RS Americas
from US$12.95
|
-
|
Buy Now |
Supply Voltage | 12V |
---|---|
Current Type | DC |
Fan Frame Size | 40mm |
External Depth | 20mm |
Noise Rating | 20dBA |
Flow Rate - Imperial | 5.89cu.ft/min |
Flow Rate - Metric | 10m³/h |
Bearing Type | Sleeve |
Power Connection Type | 3 Lead Wires |
Current Rating | 63mA |
Product Range | 400 Series |
Power Rating | 800mW |
IP Rating | - |
SVHC | No SVHC (27-Jun-2018) |
DC sleeve fan, tacho, 40mm 10cu.m/h 12V | RS |
DC Fans Tubeaxial, 40x20mm, 12VDC, 5.9CFM, 0.9W, 18dB, 6000RPM, Sintec, Speed Signal | Sager |
ebmpapst Axial Fan DC Sleeve 40x40x20mm 12V 6000min -1 10m³/h 3-Pin Stranded Wire | Distrelec |
AXIAL FAN, 40MM, 12V, 164.8CFM, 20DBA | element14 |
Axial Fan, 40Mm, 12V, 164.8Cfm, 20Dba | Newark Electronics |
Fan: DC | Transfer Multisort Elektronik |
Sensor Signal 2 Pulses per Revolution Fan Speed Monitor | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Adafruit CharliePlex LED Matrix Bonnet - 8x16 Warm White LEDs | Adafruit Industries 4122 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 412/2?
Additional datasheets, footprints and schematics for 412/2 are listed on our Part Details page. You can also find images and similar parts to 412/2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 412/2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 412/2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 412/2 fall under?
The 412/2 is listed under Electronic & Electrical Components > Fans & Cooling Devices > Axial Fans.
Can I view similar or alternative parts?
You can view similar parts to 412/2 when available in the Axial Fans range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 412/2 you can contact the distributor directly for product support, shipping queries etc.
Is the 412/2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 412/2 have stock available?
Authorised distributors including RS, Chip One Stop, Sager, Distrelec and element14 have stock available or on a lead time for 412/2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 412/2 often in real-time on the comparison pages.
What if I can't find stock of 412/2?
You can fill out our help required form which you can use to request a quote for 412/2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.