Status: | Unknown |
---|---|
Series: | 4120R Series |
RoHS: | Unknown |
Capacitance | 200pF |
---|---|
Voltage Rating | 25V |
Filter Type | - |
Current Rating | - |
Filter Terminals | - |
Inductance Min | - |
Leakage Current Max | - |
Product Range | 4120R Series |
SVHC | Lead (15-Jan-2019) |
Attenuation @ 100MHz | 15dB |
Attenuation @ 10MHz | 4dB |
Attenuation @ 1GHz | 17dB |
Attenuation @ 200MHz | 40dB |
Attenuation @ 20MHz | 7dB |
Capacitance Tolerance + | 30% |
Capacitance Tolerance - | 30% |
External Depth | 27.05mm |
External Length / Height | 4.57mm |
External Width | 7.87mm |
Flammability Rating | UL94V-0 |
Resistance | 25ohm |
Voltage Rating V DC | 50V |
Voltage Rating VAC | 25V |
Filter, Rc Network, 200Pf, 25V, Dip | Newark Electronics |
200pF 25Ohms 25 V RC Network Capacitor 8-Way Through Hole 601 | Bourns 4120R-601-250/201L | RS Americas |
FILTER, T NETWORK, 200PF, 25R | element14 |
Electromechanical Filter 25Ohm | Avnet America |
RC Network, 200 pF, � 30%, 25 ohm, � 10%, 25 V, DIP | Avnet Abacus |
Where can I find additional details, specifications and documents for a 4120R-601-250/201L?
Additional datasheets, footprints and schematics for 4120R-601-250/201L are listed on our Part Details page. You can also find images and similar parts to 4120R-601-250/201L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4120R-601-250/201L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4120R-601-250/201L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4120R-601-250/201L fall under?
The 4120R-601-250/201L is listed under Passive Components > EMC / RFI Suppression > Suppression Filters.
Can I view similar or alternative parts?
You can view similar parts to 4120R-601-250/201L when available in the Suppression Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4120R-601-250/201L you can contact the distributor directly for product support, shipping queries etc.
Is the 4120R-601-250/201L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4120R-601-250/201L have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, Farnell and Avnet America have stock available or on a lead time for 4120R-601-250/201L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4120R-601-250/201L often in real-time on the comparison pages.
What if I can't find stock of 4120R-601-250/201L?
You can fill out our help required form which you can use to request a quote for 4120R-601-250/201L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.