Status: | Unknown |
---|---|
Series: | 412 Series |
RoHS: | Unknown |
No. of Switch Positions | 8 Position |
---|---|
No. of Poles | 8 Pole |
Angle of Throw | 15° |
Contact Current AC Max | 50A |
Contact Voltage AC Max | 300V |
Product Range | 412 Series |
Illumination | Non Illuminated |
Switch, Rotary Tap, Sp8T, 50A, 300V | Newark Electronics |
Switch, Power Tap, Model 412, 8 Taps, 210 deg Total Rotation, 50A, 300 VAC | Ohmite 412-8E | RS Americas |
Where can I find additional details, specifications and documents for a 412-8E?
Additional datasheets, footprints and schematics for 412-8E are listed on our Part Details page. You can also find images and similar parts to 412-8E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 412-8E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 412-8E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 412-8E fall under?
The 412-8E is listed under Switches & Relays > Switches > Rotary Switches.
Can I view similar or alternative parts?
You can view similar parts to 412-8E when available in the Rotary Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 412-8E you can contact the distributor directly for product support, shipping queries etc.
Is the 412-8E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 412-8E have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for 412-8E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 412-8E often in real-time on the comparison pages.
What if I can't find stock of 412-8E?
You can fill out our help required form which you can use to request a quote for 412-8E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.