Status: | Unknown |
---|---|
Series: | 412 Series |
RoHS: | Unknown |
No. of Switch Positions | 12 Position |
---|---|
No. of Poles | 12 Pole |
Angle of Throw | 15° |
Contact Current AC Max | 50A |
Contact Voltage AC Max | 300V |
Product Range | 412 Series |
Illumination | Non Illuminated |
Switch, Rotary Tap, Sp12T, 50A, 300V | Newark Electronics |
Switch, Power Tap, Model 412, 12 Taps, 330 deg Total Rotation, 50A, 300 VAC | Ohmite 412-12E | RS Americas |
Where can I find additional details, specifications and documents for a 412-12E?
Additional datasheets, footprints and schematics for 412-12E are listed on our Part Details page. You can also find images and similar parts to 412-12E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 412-12E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 412-12E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 412-12E fall under?
The 412-12E is listed under Switches & Relays > Switches > Rotary Switches.
Can I view similar or alternative parts?
You can view similar parts to 412-12E when available in the Rotary Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 412-12E you can contact the distributor directly for product support, shipping queries etc.
Is the 412-12E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 412-12E have stock available?
Authorised distributors including Newark Electronics, RS Americas and element14 have stock available or on a lead time for 412-12E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 412-12E often in real-time on the comparison pages.
What if I can't find stock of 412-12E?
You can fill out our help required form which you can use to request a quote for 412-12E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.