Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
RS
from US$17.99
|
990
in stock
|
Buy Now | |
element14
from US$16.64
|
1,527
in stock
|
Buy Now | |
Farnell
from US$17.99
|
1,527
in stock
|
Buy Now | |
Future Electronics
from US$0.17
|
800
in stock
|
Buy Now | |
Rapid Electronics
from US$14.17
|
706
in stock
|
Buy Now | |
Chip One Stop
from US$8.59
|
706
in stock
|
Buy Now | |
Distrelec
from US$16.52
|
189
in stock
|
Buy Now | |
Newark Electronics
from US$14.83
|
91
in stock
|
Buy Now | |
RS Americas
from US$42.83
|
83
in stock
|
Buy Now | |
Jameco Electronics
from US$7.25
|
44
in stock
|
Buy Now | |
Avnet America
from US$9.41
|
-
|
Buy Now | |
Carlton-Bates
from US$0.16
|
-
|
Buy Now | |
Relay Specialties
from US$362.07
|
-
|
Buy Now | |
Sager
from US$9.42
|
-
|
Buy Now |
No. of Turns | - |
---|---|
Shaft Diameter | 0.25" |
Dial Composition | - |
Product Range | - |
Accessory Type | Circular Dial |
Applications | 1/4" Diameter Shaft Potentiometers or Other Rotating Devices |
Status: | Unknown |
---|---|
Series: | 400 Series |
RoHS: | Unknown |
Supply Voltage | 12V |
---|---|
Current Type | DC |
Fan Frame Size | 40mm |
External Depth | 20mm |
Noise Rating | 18dBA |
Flow Rate - Imperial | 5.89cu.ft/min |
Flow Rate - Metric | 10m³/h |
Bearing Type | Sleeve |
Power Connection Type | 2 Lead Wires |
Current Rating | - |
Product Range | 400 Series |
Power Rating | - |
IP Rating | - |
SVHC | No SVHC (27-Jun-2018) |
Frame Dimensions | 40mm x 40mm x 20mm |
Power Consumption | 0.9W |
FAN, 40MM, 12VDC, 10M3/H, 18DBA | element14 |
Sleeve bearing axial fan,10cu.m/h 12Vdc | RS |
DC Fans Tubeaxial Fan 40x40x20mm 12VDC 5.9CFM | Rapid Electronics |
ebmpapst Axial Fan DC 40x40x20mm 12V 10m³/h IP20 | Distrelec |
Axial Fan, 40Mm, 12Vdc | Newark Electronics |
DC Fan Sintec-Sleeve Bearing 12V 0.9W 6000RPM 5.9CFM 18dB Flange Mount | Avnet America |
DC Fans Tubeaxial Fan, 40x40x20mm, 12VDC, 5.9CFM, 0.9W, 18dBA, 6000RPM, Sintec Bearing | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Adafruit Industries 412 Small 24VDC Push-Pull Solenoid | Jameco Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Spacer Type | Round |
---|---|
Spacer Material | Aluminium |
Outer Diameter | 5.893mm |
Inner Diameter | 4.47mm |
Overall Length | 6.35mm |
Body Diameter | 0.232" |
Bore Size | 4.5mm |
Fastener Material | Aluminium |
Material | Aluminium |
RoHS Compliant | Yes |
#8 Aluminum 0.250 (6.35mm) 1/4" Round Unthreaded Spacer" | Future Electronics |
Economy Spacer #8 Round Aluminum | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Battery Voltage | 22.5V |
---|---|
Battery Technology | Zinc Carbon |
Battery Capacity | 140mAh |
Battery Terminals | Snap Contact |
External Height | 51mm |
External Width | 26.2mm |
RoHS Compliant | NA |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Tweezer Type | General Purpose |
---|---|
Tweezer Tip Type / Style | Straight, Round |
Overall Length | 290mm |
RoHS Compliant | NA |
Where can I find additional details, specifications and documents for a 412?
Additional datasheets, footprints and schematics for 412 are listed on our Part Details page. You can also find images and similar parts to 412 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 412 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 412 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 412 fall under?
The 412 is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 412 when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 412 you can contact the distributor directly for product support, shipping queries etc.
Is the 412 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 412 have stock available?
Authorised distributors including element14, Farnell, RS, Future Electronics and Rapid Electronics have stock available or on a lead time for 412.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 412 often in real-time on the comparison pages.
What if I can't find stock of 412?
You can fill out our help required form which you can use to request a quote for 412 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.